location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBI1748 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBI1748
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI1748
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327186281
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 08:22:38
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBI1748 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBI1748 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MBI1748 laptop spare part Battery :
The long product name of CoreParts MBI1748 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Battery for Fujitsu 47,52Wh 6 Cell Li-ion 10,8V 4400mAh Black
More>>>
Short summary description CoreParts MBI1748 laptop spare part Battery:
This short summary of the CoreParts MBI1748 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBI1748, Battery, Fujitsu

Long summary description CoreParts MBI1748 laptop spare part Battery:
This is an auto-generated long summary of CoreParts MBI1748 laptop spare part Battery based on the first three specs of the first five spec groups.

CoreParts MBI1748. Type: Battery, Brand compatibility: Fujitsu

Brand Image Product code Product Stock Price from
Fujitsu Li-Ion 4400 mAh Battery Fujitsu Li-Ion 4400 mAh Battery
(show image)
FPCBP281AP Li-Ion 4400 mAh 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Li-Ion 5800mAh Battery Fujitsu Li-Ion 5800mAh Battery
(show image)
FUJ:CP458102-XX Li-Ion 5800mAh 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FPCBP283AP laptop spare part Battery Fujitsu FPCBP283AP laptop spare part Battery
(show image)
FPCBP283AP FPCBP283AP 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Li-Ion 5800mA Battery Fujitsu Li-Ion 5800mA Battery
(show image)
FPCBP238AP Li-Ion 5800mA 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FPCBP282AP laptop spare part Battery Fujitsu FPCBP282AP laptop spare part Battery
(show image)
FPCBP282AP FPCBP282AP 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FPCBP219AP laptop spare part Battery Fujitsu FPCBP219AP laptop spare part Battery
(show image)
FPCBP219AP FPCBP219AP 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu 6cell, 63Wh, 5800mAh Battery Fujitsu 6cell, 63Wh, 5800mAh Battery
(show image)
S26391-F956-L100 6cell, 63Wh, 5800mAh 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu 6200mAh, 6cell, 67Wh Battery Fujitsu 6200mAh, 6cell, 67Wh Battery
(show image)
S26391-F956-L200 6200mAh, 6cell, 67Wh 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FUJ:CP280351-XX laptop spare part Battery Fujitsu FUJ:CP280351-XX laptop spare part Battery
(show image)
FUJ:CP280351-XX FUJ:CP280351-XX 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Main Lithium ion battery Fujitsu Main Lithium ion battery
(show image)
FPCBP145AP Main Lithium ion battery 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)