location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBI1631 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBI1631
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI1631
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327048602
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 08:29:08
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBI1631 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBI1631 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MBI1631 laptop spare part Battery :
The long product name of CoreParts MBI1631 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Battery for HP 65,12Wh 8 Cell Li-ion 14,8V 4400mAh Black
More>>>
Short summary description CoreParts MBI1631 laptop spare part Battery:
This short summary of the CoreParts MBI1631 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBI1631, Battery, HP

Long summary description CoreParts MBI1631 laptop spare part Battery:
This is an auto-generated long summary of CoreParts MBI1631 laptop spare part Battery based on the first three specs of the first five spec groups.

CoreParts MBI1631. Type: Battery, Brand compatibility: HP

Brand Image Product code Product Stock Price from
HP 452195-001 laptop spare part Battery HP 452195-001 laptop spare part Battery
(show image)
452195-001 452195-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 8 Cell, 4800MAh, 14.4V Battery HP 8 Cell, 4800MAh, 14.4V Battery
(show image)
450477-001 8 Cell, 4800MAh, 14.4V 0.00
(excl. VAT)
0 (incl. VAT)
HP 372771-001 laptop spare part Battery HP 372771-001 laptop spare part Battery
(show image)
372771-001 372771-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 484032-001 laptop spare part Battery HP 484032-001 laptop spare part Battery
(show image)
484032-001 484032-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 8-cell Li-Ion Battery HP 8-cell Li-Ion Battery
(show image)
PB992UT 8-cell Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
HP SP/CQ AKKU LI-ION 8 Cell nc8430 Battery HP SP/CQ AKKU LI-ION 8 Cell nc8430 Battery
(show image)
381374-001 SP/CQ AKKU LI-ION 8 Cell nc8430 0.00
(excl. VAT)
0 (incl. VAT)
HP PB992A laptop spare part Battery HP PB992A laptop spare part Battery
(show image)
PB992A PB992A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)