CoreParts logo

CoreParts MBI1442 laptop spare part Battery

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34352
Info modified on:
22 May 2024, 09:15:04
Bullet Points CoreParts MBI1442 laptop spare part Battery:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MBI1442 laptop spare part Battery:

Laptop Battery for HP 98Wh 12Cell Li-ion 14.8V 6.6Ah Black

Short summary description CoreParts MBI1442 laptop spare part Battery:

CoreParts MBI1442, Battery, HP

Long summary description CoreParts MBI1442 laptop spare part Battery:

CoreParts MBI1442. Type: Battery, Brand compatibility: HP

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.