Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - High Quality
- - Tested and certified
- - Matching Performance
- - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MBF1013 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh
:
Battery for JVC Camcorder 7Wh Li-ion 7.2V 1.1Ah Dark Grey
The long product name of CoreParts MBF1013 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Battery for JVC Camcorder 7Wh Li-ion 7.2V 1.1Ah Dark Grey
More>>>
Short summary description CoreParts MBF1013 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh:
This short summary of the CoreParts MBF1013 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh data-sheet is auto-generated and uses the product title and the first six key specs.
CoreParts MBF1013, 1100 mAh, 7.2 V, Lithium-Ion (Li-Ion)
Long summary description CoreParts MBF1013 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh:
This is an auto-generated long summary of CoreParts MBF1013 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh based on the first three specs of the first five spec groups.
CoreParts MBF1013. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Purpose: Camera. Width: 120 mm, Depth: 22 mm, Height: 40 mm. Package width: 120 mm, Package depth: 290 mm, Package height: 40 mm