CoreParts logo

CoreParts KIT835 laptop accessory Laptop HDD/SSD caddy

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21447
Info modified on:
12 Mar 2024, 11:51:37
Bullet Points CoreParts KIT835 laptop accessory Laptop HDD/SSD caddy:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts KIT835 laptop accessory Laptop HDD/SSD caddy:

Hdd caddy Dell D620, D630 etc 2,5" SATA

Short summary description CoreParts KIT835 laptop accessory Laptop HDD/SSD caddy:

CoreParts KIT835, Laptop HDD/SSD caddy, Black, Latitude: D620, D630, D630c, D631, SATA, 1 pc(s), 205 mm

Long summary description CoreParts KIT835 laptop accessory Laptop HDD/SSD caddy:

CoreParts KIT835. Product type: Laptop HDD/SSD caddy, Product colour: Black, Compatibility: Latitude: D620, D630, D630c, D631. Connector type: SATA. Quantity per pack: 1 pc(s), Package width: 205 mm, Package depth: 20 mm. Width: 205 mm, Depth: 20 mm, Height: 147 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.