location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts KIT370 computer case part Carrier panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT370
Category:
Components of a computer case.
Computer Case Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2020 10:17:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name CoreParts KIT370 computer case part Carrier panel :
The long product name of CoreParts KIT370 computer case part Carrier panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5" Hotswap tray, SCSI 80pin
More>>>
Short summary description CoreParts KIT370 computer case part Carrier panel:
This short summary of the CoreParts KIT370 computer case part Carrier panel data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts KIT370, Carrier panel, Black, Brown, 8.89 cm (3.5")

Long summary description CoreParts KIT370 computer case part Carrier panel:
This is an auto-generated long summary of CoreParts KIT370 computer case part Carrier panel based on the first three specs of the first five spec groups.

CoreParts KIT370. Type: Carrier panel, Product colour: Black, Brown, Size (imperial): 8.89 cm (3.5")

Brand Image Product code Product Stock Price from
CoreParts

CoreParts KIT853 computer case part HDD Cage
(show image)
KIT853 KIT853 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT166 computer case part HDD Cage
(show image)
KIT166 KIT166 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT255 computer case part HDD Cage
(show image)
KIT255 KIT255 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT254 computer case part HDD Cage
(show image)
KIT254 KIT254 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT164 computer case part HDD Cage
(show image)
KIT164 KIT164 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT372 computer case part Universal HDD Cage
(show image)
KIT372 KIT372 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT156 computer case part HDD Cage
(show image)
KIT156 KIT156 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT247 computer case part HDD Cage
(show image)
KIT247 KIT247 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT833 computer case part HDD Cage
(show image)
KIT833 KIT833 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT250 computer case part HDD Cage
(show image)
KIT250 KIT250 0.00
(excl. VAT)
0 (incl. VAT)