Corel logo

Corel Roxio Game Capture HD Pro video capturing device USB 2.0

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75741
Info modified on:
21 Oct 2022, 10:32:10
Long product name Corel Roxio Game Capture HD Pro video capturing device USB 2.0:

Roxio Game Capture HD Pro, Win, EN/FR

Short summary description Corel Roxio Game Capture HD Pro video capturing device USB 2.0:

Corel Roxio Game Capture HD Pro, USB 2.0, Game console, English, French, NTSC, 480p, 576p, 720p, 1080i, 1080p, AAC, MP3, WAV, WMA

Long summary description Corel Roxio Game Capture HD Pro video capturing device USB 2.0:

Corel Roxio Game Capture HD Pro. Host interface: USB 2.0, Capturing from: Game console, Language version: English, French. Analog signal format system: NTSC, Supported video modes: 480p, 576p, 720p, 1080i, 1080p. Import audio formats supported: AAC, MP3, WAV, WMA, Import image formats supported: BMP, GIF, JPG, PNG, TIF, Import video formats supported: AVI, DIVX, MOV, MP4, WMV. Power supply type: USB. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Bundled software: Roxio Game Capture

Reasons to buy
Video
Specs
Similar products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.