location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corel PaintShop Pro X9 Ultimate Mini-Box DE Graphic editor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corel Check ‘Corel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PaintShop Pro X9 Ultimate Mini-Box DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPX9ULDEMBEU
Category:
Computer programs that allow information to be presented in various formats, such as text, audio and video.
Multimedia Software Check ‘Corel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PSPX9 version comp matrix (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Corel PaintShop Pro X9 Ultimate Mini-Box DE Graphic editor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphic editor
  • - Software type: Box
  • - Language version: German
More>>>
Short summary description Corel PaintShop Pro X9 Ultimate Mini-Box DE Graphic editor:
This short summary of the Corel PaintShop Pro X9 Ultimate Mini-Box DE Graphic editor data-sheet is auto-generated and uses the product title and the first six key specs.

Corel PaintShop Pro X9 Ultimate Mini-Box DE, Graphic editor, German, Box, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., PC, 1000 MB

Long summary description Corel PaintShop Pro X9 Ultimate Mini-Box DE Graphic editor:
This is an auto-generated long summary of Corel PaintShop Pro X9 Ultimate Mini-Box DE Graphic editor based on the first three specs of the first five spec groups.

Corel PaintShop Pro X9 Ultimate Mini-Box DE. Type: Graphic editor, Language version: German, Software type: Box. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Platform: PC, Minimum storage drive space: 1000 MB. Image formats supported: BMP, EMF, EPS, GIF, IMG, JPG, JPS, MPO, PCX, PNG, PNS, PSD, RAW, SVG, TGA, TIF, WBMP, WEBP, WMF, Import image formats supported: AI, CAL, CGM, CLP, CUR, CUT, DCX, DIB, EMF, EPS, HDP, IFF, IMG, J2C, J2K, JIF, JP2, JPC, JPE,..., Export image formats supported: AI, BMP, CAL, CLP, CUT, DCX, DIB, EMF, EPS, GIF, HDP, IFF, IMG, J2C, J2K, JP2, JPEG, JPS, JPX,.... Dimensions (WxDxH): 133.4 x 31.8 x 190.5 mm, Weight: 110 g. Master (outer) case width: 149.2 mm, Master (outer) case length: 368.3 mm, Master (outer) case height: 209.6 mm

Country Distributor
Deutschland 1 distributor(s)