Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Corel IGRAFX PROCESS 2003

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IGRAFX PROCESS 2003
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS3DUT0
Category
Computer programs which allow a user to edit static or moving images e.g. Adobe Photoshop.
Graphics Software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7003
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 22 Apr 2019 11:26:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Corel IGRAFX PROCESS 2003 :
The short editorial description of Corel IGRAFX PROCESS 2003

IGRAFX PROCESS 2003 V2003 DUTCH F WINDOWS NL (WIN-32)
More>>>
Corel IGRAFX PROCESS 2003:
The official marketing text of Corel IGRAFX PROCESS 2003 as supplied by the manufacturer

Live Process Analysis Shapes - Drop these shapes into the process connectivity or associate them with activities to view live process data as the model simulates.
-Report Tool Tips - Place your cursor over any report element column heading to display Tool Tips describing the specific statistic.
-Named Resource Pools - Define all resource pools with meaningful names. Earlier releases required some pools to be named Pool-A, Pool-B, Pool-C etc.
-New Monitor Interface - Simply drag and drop shapes into the Modeling bar to place new monitors.
-Time-Weighted Statistics - Report element statistics are available in multiple varieties (e.g. Minimum, Maximum, Average, etc.). iGrafx® Process™ 2003 includes two new Time-weighted summaries (Average and Standard Deviation) for statistics that vary during the course of a simulation (e.g. the number of transactions waiting at an activity).
-Import Process Data - The Database Import Wizard links shapes with external data. Once links are established, the diagram can be refreshed by external data at any time. Also available in iGrafx® FlowCharter™ 2003.
-New Random Number Generator - iGrafx Process 2003 generates numbers with approximately one part in a billion resolution that don't repeat or cycle or correlate in any reasonable simulation. Also, there is no stream (known as the "Sequence" number in the Run Setup dialog) that is "better" than another in any statistical sense.
-Cause and Effect Diagram - The new Cause & Effect diagram type initializes the workspace with a default fishbone diagram, statistical worksheet and Pareto chart. All of these elements are linked together. For example, if a value in the worksheet is changed then the associated fishbone diagram and Pareto chart are automatically updated. Also available in iGrafx FlowCharter 2003.
-Improved Attribute Handling - With iGrafx Process 2003, attributes are set in six different positions in relation to the simulated activity. Also, drag and drop expressions within the Properties dialog box. In addition, you can copy and paste attribute data (a row in the Attributes tab) from one activity to another.

Short summary description Corel IGRAFX PROCESS 2003:
This short summary of the Corel IGRAFX PROCESS 2003 data-sheet is auto-generated and uses the product title and the first six key specs.

Corel IGRAFX PROCESS 2003, Dutch, PC, 100 MB, 64 MB, Pentium II - 200 MHz, Windows XP, Windows 2000, Windows Me, Windows NT 4.0 (SP6 or higher), or Windows 98 Pentium II,...

Long summary description Corel IGRAFX PROCESS 2003:
This is an auto-generated long summary of Corel IGRAFX PROCESS 2003 based on the first three specs of the first five spec groups.

Corel IGRAFX PROCESS 2003. Language version: Dutch. Platform: PC, Minimum storage drive space: 100 MB, Minimum RAM: 64 MB

License
Language version *
The version of the language used in software etc. for example English (ENG).
Dutch
System requirements
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
100 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II - 200 MHz
System requirements
Minimum system requirements
Windows XP, Windows 2000, Windows Me, Windows NT 4.0 (SP6 or higher), or Windows 98 Pentium II, 200 MHz or greater 64 MB RAM Internet Explorer 4.01 SP2 or later 100 MB or greater hard disk space CD-ROM drive Mouse or tablet
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, Windows 2000, Windows Me, Windows NT 4.0 (SP6), Windows 98
Customer service details