Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Corel PDF Fusion, 1U

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDF Fusion, 1U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LMPCPDFF1IEEU
Category
Computer programs which allow a user to edit static or moving images e.g. Adobe Photoshop.
graphics software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6868
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Feb 2017 07:15:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Corel PDF Fusion, 1U :
The short editorial description of Corel PDF Fusion, 1U

PDF Fusion, 1 User
More>>>

Corel PDF Fusion, 1U:
The official marketing text of Corel PDF Fusion, 1U as supplied by the manufacturer
PDF creator, editor and converter
Corel® PDF Fusion delivers all the power of the leading PDF solution—without the high price. This unique PDF creator lets you open, view and work with over 100 different file formats even if you don’t have the software used to create the file! Open PDFs, graphics, Microsoft® Office formats, photos and many more. Create new PDFs just by dragging and dropping or save files to PDF, XPS and DOC formats. Edit or add text, and review and comment with ease. Once you're done, assemble documents quickly and share them in a single PDF package.

Boost your productivity with Corel PDF Fusion, an all-in-one PDF creator that lets you view files, plus assemble, edit and create PDFs. View more than 100 different file types just by dragging and dropping them into the Welcome Screen. Take pages from multiple files, including documents, spreadsheets and presentations, and combine them into a single PDF to share with anyone. Add new text, bookmarks and comments. Plus, convert files to PDF, XPS and DOC formats with just a click.

- Save money by viewing over 100 file types without purchasing additional software;
- Easily create and edit PDFs;
- Drag and drop to combine multiple file types in one PDF package;
- Save time by easily re-purposing content, instead of retyping, and cutting and pasting;
- Share files with anyone by converting to PDF, XPS or Microsoft® Word formats.
Short summary description Corel PDF Fusion, 1U:
This short summary of the Corel PDF Fusion, 1U data-sheet is auto-generated and uses the product title and the first six key specs.
Corel PDF Fusion, 1U, PC, 250 MB, 512 MB, 1.3 GHz, 1024 x 768, Windows 7 (32-bit/x64) Windows Vista (32-bit/x64) Windows XP (32-bit/x64)
Long summary description Corel PDF Fusion, 1U :

Corel PDF Fusion, 1U. Platform: PC, Minimum hard disk space: 250 MB, Minimum RAM: 512 MB

This is an auto-generated long summary of Corel PDF Fusion, 1U based on the first three specs of the first five spec groups.
License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
1
System requirements
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
250 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
1.3 GHz
Minimum system requirements
1024 x 768
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7 (32-bit/x64) Windows Vista (32-bit/x64) Windows XP (32-bit/x64)
Recommended RAM
1024 MB
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
X