Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Corel PaintShop Pro X7, Upg Corp 2501+

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PaintShop Pro X7, Upg Corp 2501+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCPSPX7MLUG6
Category
Computer programs which allow a user to edit static or moving images e.g. Adobe Photoshop.
graphics software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21698
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 11 Dec 2017 18:13:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Corel PaintShop Pro X7, Upg Corp 2501+ :
The short editorial description of Corel PaintShop Pro X7, Upg Corp 2501+

PaintShop Pro X7, Upgrade, Corporate Edition 2501+ users, ML
More>>>
Corel PaintShop Pro X7, Upg Corp 2501+:
The official marketing text of Corel PaintShop Pro X7, Upg Corp 2501+ as supplied by the manufacturer

Comprehensive photo-editing software

Create your best photos ever with new Corel® PaintShop® Pro X7. With smarter editing features, 30% faster brushes, new creative tools and easier color selection, this complete photo-editing software helps you turn your snapshots into beautiful, gallery-worthy images. A great fit for all skill levels, PaintShop Pro X7 brings out the best in your photos that matter.

Amazing photos made easy

Turn your favorite snapshots into stunning images you'll be proud to share with easy-to-use photo-editing software that let you manage, adjust and edit your photos. Dramatically transform photos using versatile creative design tools, including brushes, textures, layers, vector tools and more.

Unforgettable images—fast

Get the perfect photo in less time with popular brushes that are 30% faster. Achieve amazing results with a complete redesign of our most popular tools and seamlessly remove people or objects from photos with new Magic Fill.

A complete toolset for all skill levels

Take your photo editing to the next level with pro-quality tools, including RAW editing, HDR, layers and more. Whether you're a photography newbie looking to pick up the basics or an experienced photographer who wants to learn new techniques, the library of video tutorials offers the help you need to develop your skills.

Short summary description Corel PaintShop Pro X7, Upg Corp 2501+:
This short summary of the Corel PaintShop Pro X7, Upg Corp 2501+ data-sheet is auto-generated and uses the product title and the first six key specs.

Corel PaintShop Pro X7, Upg Corp 2501+, 2501+, Upgrade, Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic..., PC, 1024 MB, 2048 MB

Long summary description Corel PaintShop Pro X7, Upg Corp 2501+:
This is an auto-generated long summary of Corel PaintShop Pro X7, Upg Corp 2501+ based on the first three specs of the first five spec groups.

Corel PaintShop Pro X7, Upg Corp 2501+. License quantity: 2501+, Software type: Upgrade. Windows operating systems supported: Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic..., Platform: PC, Minimum hard disk space: 1024 MB. Language version: Multilingual. Image formats supported: BMP,GIF,IMG,JPG,JPS,MPO,PCX,PNG,PNS,PSD,RAW,SVG,TGA,TIF,WBMP,WEBP,WMF

License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
2501+
Software type
The category of software.
Upgrade
System requirements
Windows operating systems supported *
Windows vesions wich can be used with the device.
Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows 8.1,Windows 8.1 Enterprise,Windows 8.1 Enterprise x64,Windows 8.1 Pro,Windows 8.1 Pro x64,Windows 8.1 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported *
Mac operating systems e.g. OS X can be used with the device.
No
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
1024 MB
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
2048 MB
Minimum processor speed
1500 MHz
Minimum system requirements
VGA 1024 x 768/16-bit CD/DVD-ROM
Recommended RAM
4096 MB
Recommended hard disk space
2 GB
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Language
Language version *
The version of the language used in software etc. for example English (ENG).
Multilingual
File formats
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,GIF,IMG,JPG,JPS,MPO,PCX,PNG,PNS,PSD,RAW,SVG,TGA,TIF,WBMP,WEBP,WMF
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Australia 1 distributor(s)
X