location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming Devastator keyboard Mouse included USB Italian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Devastator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGB-3011-KKMF1-IT
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master Gaming Devastator keyboard Mouse included USB Italian Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB
  • - Italian
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight Red
  • - Mouse included
  • - Black
  • - 1 pc(s)
Warranty: 2 years
Long product name Cooler Master Gaming Devastator keyboard Mouse included USB Italian Black :
The long product name of Cooler Master Gaming Devastator keyboard Mouse included USB Italian Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard: USB, 898g, Mouse: USB, 2000DPI, 128G, black
More>>>
Short summary description Cooler Master Gaming Devastator keyboard Mouse included USB Italian Black:
This short summary of the Cooler Master Gaming Devastator keyboard Mouse included USB Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming Devastator, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description Cooler Master Gaming Devastator keyboard Mouse included USB Italian Black:
This is an auto-generated long summary of Cooler Master Gaming Devastator keyboard Mouse included USB Italian Black based on the first three specs of the first five spec groups.

Cooler Master Gaming Devastator. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black. Mouse included

Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 05:54:21
Uk has collected 58 expert reviews for Cooler Master Gaming Devastator keyboard Mouse included USB Italian Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
ocaholic.ch.english
Updated:
2015-02-06 05:54:20
Devastator is the name of CM Storm's entry level set of peripherals. For no more than 28 Euro you get a gaming mouse as well as a gaming keyboard with red backlight. Apart from that the mouse ships with a 2000 DPI sensor and on the keyboard the manufactur...
Bottom line we believe that it is a good product however with some annoying memory effect The SPEEDRX S measures at 250mm x 210mm x 5mm   Memory effect Recommendation / Price The starting price of the CM Storm Devastator on Geizhalseu is about 28 euro excluding sh...
80%
expertreviews.co.uk
Updated:
2015-02-06 05:54:20
The Devastator's keys have plenty of travel and require fairly light pressure to activate, allowing for quick and nimble typing and gaming. Unlike more expensive gaming keyboards, this model doesn't have anti-ghosting or n-key rollover technology, so pres...
100%
aphnetworks.com
Updated:
2015-02-06 05:54:20
Much like Guest Writer Brian Cheung's family, I too have been looking at purchasing a car. If you have read the Behind the Scenes profile page, you will know I have been driving a Chevrolet Cobalt. While this car is not exactly known for its reliability o...
Bottom line Kind of like and kind of unlike the Nissan Micra and the Mitsubishi Mirage at the same time, you can see the cheap and cheerfulness of the Cooler Master Storm Devastator keyboard and mouse pack. For one, it actually does come in with flashing lights, or m...
71%
uk.hardware.info
Updated:
2015-02-06 05:54:20
You can't avoid having to purchase a new keyboard or a new mouse every once in a while. Desktop sets which combine both are relatively inexpensive; that is what people seem to think, at least. We tested twelve sets ranging from approximately 20 to 90 eu...
Bottom line The twelve desktop sets leave us somewhat disappointed. Those who are looking for a truly excellent keyboard and mouse are better off purchasing them separately. Something we just can't understand is the urge of manufacturers to 'improve' their keyboard...
0%
impulsegamer.com
Updated:
2015-02-06 05:54:20
If you're looking for an affordable but decent gaming keyboard and mouse than Cooler Master have the solution with the Devastator Gaming Combo which is perfect for people who want to get onto the gaming scene. The great thing about this product besides th...
Bottom line The CM Storm Devastator Gaming Combo is ideal for people who want to dabble in the PC gaming world!...
80%
eteknix.com
Updated:
2015-09-06 01:05:44
Coolermaster and their gaming division CM Storm are a popular choice for PC gamers, with a wide range of cooling, chassis and peripheral products that have won virtually countless awards around the world at their disposal. CM Storm do offer a great range...
Good Wallet friendly price tag, DPI toggle, LED backlighting, Easy to set up, Unique design, Dedicated multimedia keys...
Bad Mouse switches are a little loud, Plastics feel a cheap (not that I was expecting premium grade materials at this price), Coolermaster Devastator Mouse & Keyboard Review, Thank you Coolermaster for providing us with this sample, Share this, Tweet, inShar...
Bottom line PriceThe Coolermaster CM Storm Devastator gaming keyboard and mouse bundle  is available from most major retailers for around £32, but at time of writing it was just £27.56 from Scan.co.uk. This is obviously very good value for money given that you get bo...
0%
funkykit.com
Updated:
2015-02-06 05:54:20
Today I will be reviewing the Devastator Gaming Gear keyboard and mouse combo from Cooler Master. As someone who is an avid gamer and enjoys asthetics; choosing the right keyboard and mouse can be a difficult task. There are many options that one must dec...
Good LED backlight, Price, Durable, Responsive, 2 year warranty...
Bad Have to turn on LED backlight each time...
Bottom line The CMStorm Devastator Gaming Gear combo may lack some of the fancy features, but the price point definitely outweighs the lack of function keys, making this product a great value!Similar Product:...
0%
technologyx.com
Updated:
2015-02-06 05:54:20
Getting two things to review in the same package feels a little overwhelming, yet exciting at the same time. I get to ask myself so many questions that I normally wouldn't, such as: “How do these two devices work together?” or “Do they manage to pull off...
Bottom line The CMStorm Devastator Gaming Bundle might have a few flaws and downsides, but that's all overshadowed by the amazing price, making this product a great value!...
80%
decryptedtech.com
Updated:
2015-02-06 05:54:20
Cooler Master's CMStorm group has built up a reputation for making good gaming peripherals. Over the years we have seen them put out everything from mechanical keyboards to customizable mice and even gaming headsets. For the most part these offerings have...
Bottom line In the end the price of the Devastator combo pack is what is going to sell it. The level of performance is just a little behind the feel you get from brown or black mechanical switches plus you get full back lighting and a fairly decent mouse to boot. Aga...
0%
rbmods.com
Updated:
2015-02-06 05:54:21
Today we are taking a look at gaming products from CMstorm. They have sent us their Devastator kit which is a combination of a mouse and keyboard. The mouse looks quite standard but the keyboard has some mechanical like switches where you are supposed...
Good Very nice to type on, More feedback, Comfortable mouse, Price...
Bad None this far...
Bottom line I like this setup, it feels good, cost less than 30$ and performs excellent you get a nice bang for the buck combo here. I have been testing the keyboard and mouse for a few days and got more and more custom to them and if I had a EU version I might u...
0%
hardwarebbq.com
Updated:
2015-02-06 05:54:21
I reviewed few mechanical keyboards and mouse not-t00-long ago. A lot of people love mechanical keyboards as soon as they were able to get used to it, especially those who have been using membrane keyboards for a very long time. After ditching dual sensor...
Bottom line You're getting what you're paying for at the end of the day. Other than the nitpicks and cons mentioned throughout the review, you have to understand that for a combo it's a pretty neat setup. For claw grip this mouse is nice you have rubber grip. The...
74%
funkykit.com
Updated:
2016-11-05 02:38:15
Today I will be reviewing the Devastator Gaming Gear keyboard and mouse combo from Cooler Master. As someone who is an avid gamer and enjoys asthetics; choosing the right keyboard and mouse can be a difficult task. There are many options that one must dec...
Good LED backlight, Price, Durable, Responsive, 2 year warranty...
Bad Have to turn on LED backlight each time...
Bottom line The CMStorm Devastator Gaming Gear combo may lack some of the fancy features, but the price point definitely outweighs the lack of function keys, making this product a great value!   1 2 3 4 5 6Share this:Click to share on Facebook (Opens in new window)Cl...
0%