Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Elite 500 500W ATX Grey power supply unit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS500-PSAPJ3-IT
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21139
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 18 Oct 2017 06:58:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Elite 500 500W ATX Grey power supply unit :
The short editorial description of Cooler Master Elite 500 500W ATX Grey power supply unit

Elite 500, 500W, 120mm fan, ATX 2.3
More>>>

Cooler Master Elite 500 500W ATX Grey power supply unit:
The official marketing text of Cooler Master Elite 500 500W ATX Grey power supply unit as supplied by the manufacturer
Short summary description Cooler Master Elite 500 500W ATX Grey power supply unit:
This short summary of the Cooler Master Elite 500 500W ATX Grey power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master Elite 500, 500 W, 220 - 240, +12V,+12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, Passive, 130 W, 350 W
Long summary description Cooler Master Elite 500 500W ATX Grey power supply unit :

Cooler Master Elite 500. Total power: 500 W, AC input voltage: 220 - 240, Maximum input current (@110V): +12V,+12V1,+12V2,+3.3V,+5V,+5Vsb,-12V. Fan diameter: 12 cm, Number of fans: 1 fan(s), Fan location: Top. Motherboard power connector: 20+4 pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX. Colour of product: Grey

This is an auto-generated long summary of Cooler Master Elite 500 500W ATX Grey power supply unit based on the first three specs of the first five spec groups.
Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
500 W
AC input voltage *
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50
Input current
7
Maximum input current (@110V)
+12V,+12V1,+12V2,+3.3V,+5V,+5Vsb,-12V
Power Factor Correction (PFC) type
Passive
Combined power (+3.3V)
130 W
Combined power (+12V)
350 W
Combined power (+5V)
130 W
Combined power (-12V)
9.6 W
Combined power (+5Vsb)
12.5 W
Max output current (+3.3V)
22 A
Max output current (+12V)
20 A
Max output current (+5V)
20 A
Max output current (-12V)
0.8 A
Max output current (+5Vsb)
2.5 A
Power protection features
Features that protect the device against power problems e.g. overload.
Over current, Over power, Over voltage, Short circuit
Cooling
Fan diameter *
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
12 cm
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
1 fan(s)
Fan location
Top
Cooling type
The method used to cool the device or to cool the air around the device.
Active
Ports & interfaces
Motherboard power connector *
The way in which the motherboard is connected to the power supply.
20+4 pin ATX
Peripheral (Molex) power connectors (4-pin) *
White 4-pinned connector used to connect a peripheral to the power supply.
3
Number of SATA power connectors
4
PCI Express power connectors (6-pin)
1
CPU power connector (4+4 pin)
Yes
Floppy drive power connector
1
Performance
Purpose *
What the product is used for.
PC
Power supply unit (PSU) form factor *
ATX
ATX version
ATX (Advanced Technology eXtended) is a motherboard form factor specification developed by Intel in 1995. The specification defines the key mechanical dimensions, mounting point, I/O panel, power and connector interfaces between a computer case, a motherboard and a power supply. There are many versions of ATX including ATX12V 1.x and ATX12V v2.3.
2.3
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
150 mm
Depth
The distance from the front to the back of something.
140 mm
Height
The measurement of the product from head to foot or from base to top.
86 mm
Certificates
Certification
CE, GOST, UL
Country Distributor
Türkiye 1 distributor(s)
X