location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Silent Pro M2 power supply unit 850 W 24-pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silent Pro M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS-850-SPM2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884102014543 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 09:33:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master Silent Pro M2 power supply unit 850 W 24-pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 850 W 90 - 264 V 47 - 63 Hz
  • - Motherboard power connector: 24-pin ATX
  • - PC ATX 80 PLUS Silver
  • - Active 13.5 cm
  • - Black
Warranty: 5 Years
Long product name Cooler Master Silent Pro M2 power supply unit 850 W 24-pin ATX ATX Black :
The long product name of Cooler Master Silent Pro M2 power supply unit 850 W 24-pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATX 12V V2.3, 11/5.5A, 850W, 1x 135mm, Black
More>>>
Short summary description Cooler Master Silent Pro M2 power supply unit 850 W 24-pin ATX ATX Black:
This short summary of the Cooler Master Silent Pro M2 power supply unit 850 W 24-pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Silent Pro M2, 850 W, 90 - 264 V, 47 - 63 Hz, 5.5 - 11 A, +12V,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description Cooler Master Silent Pro M2 power supply unit 850 W 24-pin ATX ATX Black:
This is an auto-generated long summary of Cooler Master Silent Pro M2 power supply unit 850 W 24-pin ATX ATX Black based on the first three specs of the first five spec groups.

Cooler Master Silent Pro M2. Total power: 850 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Cooling type: Active, Fan diameter: 13.5 cm. Width: 150 mm, Depth: 180 mm, Height: 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 01:33:50
Uk has collected 10 expert reviews for Cooler Master Silent Pro M2 power supply unit 850 W 24-pin ATX ATX Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
uk.hardware.info
Updated:
2014-09-12 01:33:50
If you're planning on using two graphics cards in your desktop PC, and perhaps even try your hand at overclocking those along with your processor, it's advisable to get a PSU of between 750 and 950 watts. There are a huge number of these on the market...
0%
uk.hardware.info
Updated:
2014-12-17 01:09:26
Power supplies with 750 to 850 watt are very popular among enthusiasts with serious gaming rigs. We tested and compared 30 different models. If you are configuring a gaming pc with a powerful graphics card you will most likely be choosing a power suppl...
Bottom line Perhaps not the most exciting conclusion but we didn't encounter any really bad units in this test. It seems that as long as you buy a power supply from a well respected brand you'll be fine. Still this doesn't mean that there aren't any differences, es...
0%
techpowerup.com
Updated:
2014-09-12 01:33:50
The Silent Pro M2 PSU series includes middle range PSUs with interesting features that won't cost you a fortune. This series is the successor of the successful Silent Pro M one, which, after enough years on the market, was in need of some upgrades to...
Good Delivered full power at 50°C, Efficient, Good price, Ripple suppression on the minor rails, Good performance in Advanced Transient Response Tests, Silent at lower loads/ambient, Lots of connectors, Few native cables, Flat modular cables...
Bad High ripple at +12V, Fan uses Hysint bearing and not HDB as stated...
Bottom line The Cooler Master Silent Pro M2 850 W surely doesn't set new performance records, but does, for the money it costs, offer high efficiency, a modular design, good built quality, many connectors and, of course, as its name implies, a silent operation. If...
83%
xbitlabs.com
Updated:
2015-02-25 07:31:40
We’ll be talking in this review about four PSUs with a wattage rating of 800 to 860 watts. Such products are the most popular choice for top-end gaming systems that are not pushed to the extremes in configuration and overclocking. A PSU like that can e...
0%