Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Elite 371 Midi-Tower Black computer case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 371
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC-371-KKN1-GP
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25731
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 20 Nov 2017 03:42:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Elite 371 Midi-Tower Black computer case :
The short editorial description of Cooler Master Elite 371 Midi-Tower Black computer case

Elite 371, Mid Tower, Black
More>>>

Cooler Master Elite 371 Midi-Tower Black computer case:
The official marketing text of Cooler Master Elite 371 Midi-Tower Black computer case as supplied by the manufacturer
The new Elite 371 builds upon Cooler Master expertise and delivers high-end features in the affordable market space. Cooler Master believes that just because something is affordable, it doesn’t have to lack features or be a “budget” product.

The Elite 371 features a classic black Cooler Master design with clean, yet attractive lines. It has been built to last and uses high quality materials. It’s also been designed to keep the components inside the case cool and not only does it have space for plenty of additional cooling fans, but it can also be fitted with large CPU coolers, such as the Cooler Master Hyper 212 Plus.

- Filtered intakes on bottom and top.
- Tool-Free mechanical design for quick assembly and maintenance.
- Side ventilation holes for better cooling performance.
- Easy access front I/O panel.
- Supports long graphics cards including HD Radeon 5970.
Short summary description Cooler Master Elite 371 Midi-Tower Black computer case:
This short summary of the Cooler Master Elite 371 Midi-Tower Black computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master Elite 371, Midi-Tower, PC, Plastic, Stainless steel, ATX,uATX, Black, 190 mm
Long summary description Cooler Master Elite 371 Midi-Tower Black computer case :

Cooler Master Elite 371. Form factor: Midi-Tower, Type: PC, Material: Plastic, Stainless steel. Width: 190 mm, Depth: 424 mm, Height: 497 mm. Power supply type: Standard ATX PS2, Ventilation fan(s): 1x 120mm, Internal drive bays: 5x 3.5"

This is an auto-generated long summary of Cooler Master Elite 371 Midi-Tower Black computer case based on the first three specs of the first five spec groups.
Design
Form factor *
The shape or design of the product.
Midi-Tower
Type *
Characteristics of the device.
PC
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Plastic, Stainless steel
Supported motherboard form factors *
Design of the supported motherboards.
ATX,uATX
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Audio input *
The type of audio input that the device requires, and the connection needed.
Yes
Audio output *
The type of audio output that the device produces, and the connector(s).
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
190 mm
Depth *
The distance from the front to the back of something.
424 mm
Height *
The measurement of the product from head to foot or from base to top.
497 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.6 kg
Other features
Power supply type
The type of power supply which this product uses.
Standard ATX PS2
Ventilation fan(s)
1x 120mm
Internal drive bays
5x 3.5"
External drive bays
3x 5.25", 1x 3.5"
On/off switch
The button which is pressed to switch the device on or off.
Yes
Expansion slots
List of I/O expansion card slots; including quantity of each
7
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 4 expert reviews for Cooler Master Elite 371 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
87%
Country Distributor
Nederland 1 distributor(s)
X