location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master RA-USB-3035-IN interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RA-USB-3035-IN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RA-USB-3035-IN
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2020 10:46:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master RA-USB-3035-IN interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: USB
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - Purpose: PC
  • - Black
Long product name Cooler Master RA-USB-3035-IN interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) :
The long product name of Cooler Master RA-USB-3035-IN interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Adapter, 5Gb/s, 5.25/3.25'', 750mm, 152g, Black
More>>>
Short summary description Cooler Master RA-USB-3035-IN interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the Cooler Master RA-USB-3035-IN interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master RA-USB-3035-IN, USB, USB 3.2 Gen 1 (3.1 Gen 1), Black, PC, 102 mm, 95 mm

Long summary description Cooler Master RA-USB-3035-IN interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of Cooler Master RA-USB-3035-IN interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

Cooler Master RA-USB-3035-IN. Host interface: USB, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Black, Purpose: PC. Width: 102 mm, Depth: 95 mm, Height: 26 mm. Cables included: USB, Package weight: 180 g. Data transfer rate: 5 Gbit/s, Cable length: 0.75 m, Connectivity technology: Wired

Country Distributor
United Kingdom 1 distributor(s)