Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Turbine Master MACH0.8 Computer case Fan

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Turbine Master MACH0.8
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R4-TMBB-08FK-R0 show
Show alternative article codes used in the online market place
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31868
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Turbine Master MACH0.8 Computer case Fan :
The short editorial description of Cooler Master Turbine Master MACH0.8 Computer case Fan

Turbine Master MACH0.8, 800 rpm, 35.07 cfm, 0.42 mm H2O, 13.83 dBA, 100.000 h, 12 V DC, 123.7 g, Black
More>>>

Cooler Master Turbine Master MACH0.8 Computer case Fan:
The official marketing text of Cooler Master Turbine Master MACH0.8 Computer case Fan as supplied by the manufacturer
The unbreakable rule has now been broken. Cooler Master’s Turbine Master is the company’s latest 120mm high air flow fan that refutes the standard of “high air flow fan = loud”. Modeled after a strong turbine engine, the Turbine Master produces a strong air flow from an ingenious16-blade design and generates unsurpassed airflow combined with a circular semi-frameless design to maximize coverage and reduce noise. The Barometric Ball Bearing (BBB) can be easily removed to provide effortless cleaning and quick maintenance.
Short summary description Cooler Master Turbine Master MACH0.8 Computer case Fan:
This short summary of the Cooler Master Turbine Master MACH0.8 Computer case Fan data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master Turbine Master MACH0.8, Computer case, Fan, 12 cm, 13.83 dB, 100000 h, Black
Long summary description Cooler Master Turbine Master MACH0.8 Computer case Fan :

Cooler Master Turbine Master MACH0.8. Suitable for: Computer case, Type: Fan, Fan diameter: 12 cm. Colour of product: Black. Power consumption (typical): 0.96 W, Rated current: 0.08 A. Height: 25 mm, Weight: 123.7 g. Fan performance: 35.07 cfm, Dimensions (WxDxH): 120 x 120 x 25 mm, Power requirements: DC

This is an auto-generated long summary of Cooler Master Turbine Master MACH0.8 Computer case Fan based on the first three specs of the first five spec groups.
Performance
Suitable for *
Who can use the product, or what the product can be used for.
Computer case
Type *
Characteristics of the device.
Fan
Fan diameter *
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
12 cm
Noise level (high speed)
How loud the device is when used at high speed.
13.83 dB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
100000 h
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
0.96 W
Voltage
12
Rated current
0.08 A
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
25 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
123.7 g
Technical details
Bearing technology
BBB
Other features
Fan performance
35.07 cfm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 120 x 25 mm
Power requirements
DC
Connector(s)
3-pin
Rotational speed
The speed at which the device or it's part turns.
800 RPM
Air pressure
0.42 mmH2O
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24
Testseek has collected 8 expert reviews for Cooler Master Turbine Master MACH0.8 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2015-01-31
393. That's the magic number of case fans we've tested at the Hardware.Info testing lab for this review. One result is that we can now say that we can answer the question which casefan you should buy. Another result is that we have seen and had enough o...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X