Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master SickleFlow 120 mm Blue LED Computer case Fan

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SickleFlow 120 mm Blue LED
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R4-L2R-20AC-GP-B2
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4581
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 15:31:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master SickleFlow 120 mm Blue LED Computer case Fan :
The short editorial description of Cooler Master SickleFlow 120 mm Blue LED Computer case Fan

SickleFlow 120 mm Blue LED
More>>>

Cooler Master SickleFlow 120 mm Blue LED Computer case Fan:
The official marketing text of Cooler Master SickleFlow 120 mm Blue LED Computer case Fan as supplied by the manufacturer
Case cooling is becoming more essential these days. The better airflow inside your system, the cooler and more stable system you will get.

- Light-brown transparent fan blades for better LED effect.
- Long life sleeve bearing for longer life expectancy.
- Strong air flow to fortify cooling efficiency.
- Silent operation as an excellent choice for case cooling.
- RoHS compliance for protecting the environment.
Short summary description Cooler Master SickleFlow 120 mm Blue LED Computer case Fan:
This short summary of the Cooler Master SickleFlow 120 mm Blue LED Computer case Fan data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master SickleFlow 120 mm Blue LED, Computer case, Fan, 12 cm, 19 dB, Blue, 0.35 A
Long summary description Cooler Master SickleFlow 120 mm Blue LED Computer case Fan :

Cooler Master SickleFlow 120 mm Blue LED. Suitable for: Computer case, Type: Fan, Fan diameter: 12 cm. Colour of product: Blue. Rated current: 0.35 A. Weight: 116 g. Fan performance: 69.69 cfm, Dimensions (WxDxH): 120 x 25 x 120 mm, Rotational speed: 2000 RPM

This is an auto-generated long summary of Cooler Master SickleFlow 120 mm Blue LED Computer case Fan based on the first three specs of the first five spec groups.
Performance
Suitable for *
Who can use the product, or what the product can be used for.
Computer case
Type *
Characteristics of the device.
Fan
Fan diameter *
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
12 cm
Noise level (high speed)
How loud the device is when used at high speed.
19 dB
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Blue
Power
Voltage
12
Power
Rated current
0.35 A
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
116 g
Other features
Fan performance
69.69 cfm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 25 x 120 mm
Rotational speed
The speed at which the device or it's part turns.
2000 RPM
Air pressure
2.94 mmH2O
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
4.2 W
X