Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Elite 335 Midi-Tower 520W Black computer case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 335
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IT-335-KKP1-GP
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9707
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 20 Nov 2017 04:48:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Elite 335 Midi-Tower 520W Black computer case :
The short editorial description of Cooler Master Elite 335 Midi-Tower 520W Black computer case

Elite 335
More>>>

Cooler Master Elite 335 Midi-Tower 520W Black computer case:
The official marketing text of Cooler Master Elite 335 Midi-Tower 520W Black computer case as supplied by the manufacturer
Elite 335 (RC-335) is a mini-tower that accommodates micro-ATX and ATX motherboards, built with a modern black design. This chassis maintains Elite's pedigree of compact-sized and quality build that would look great in any space. Elite 335 maintains a quiet environment while providing 120mm front fan for the best ventilation possible for a compact system.

- Tool-Free mechanical design for quick assembly and maintenance.
- Meshed front panel design provides the superior airflow and maximum cooling performance.
- Built-in washable front air filter.
- Solid construction makes the chassis durable and sturdy.
Short summary description Cooler Master Elite 335 Midi-Tower 520W Black computer case:
This short summary of the Cooler Master Elite 335 Midi-Tower 520W Black computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master Elite 335, Midi-Tower, PC, SECC, ATX, Black, 520 W
Long summary description Cooler Master Elite 335 Midi-Tower 520W Black computer case :

Cooler Master Elite 335. Form factor: Midi-Tower, Type: PC, Material: SECC. Power supply: 520 W. Width: 185 mm, Depth: 486 mm, Height: 413 mm. Ventilation fan(s): 120 x 25 mm

This is an auto-generated long summary of Cooler Master Elite 335 Midi-Tower 520W Black computer case based on the first three specs of the first five spec groups.
Design
Form factor *
The shape or design of the product.
Midi-Tower
Type *
Characteristics of the device.
PC
Material *
The material from which a thing is or can be made e.g. wood, plastic.
SECC
Supported motherboard form factors *
Design of the supported motherboards.
ATX
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power supply
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
520 W
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ports & interfaces
Audio input *
The type of audio input that the device requires, and the connection needed.
Yes
Audio output *
The type of audio output that the device produces, and the connector(s).
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
185 mm
Depth *
The distance from the front to the back of something.
486 mm
Height *
The measurement of the product from head to foot or from base to top.
413 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6 kg
Other features
Ventilation fan(s)
120 x 25 mm
Expansion slots
List of I/O expansion card slots; including quantity of each
7
Weight (imperial)
13.23
X