location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Elite 330 Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IT-330-KKP1-GP
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master Elite 330 Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX, micro ATX
  • - SECC
  • - Black
Long product name Cooler Master Elite 330 Midi Tower Black :
The long product name of Cooler Master Elite 330 Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite 330, ATX, micro-ATX, USB 2.0, 6kg, black
More>>>
Short summary description Cooler Master Elite 330 Midi Tower Black:
This short summary of the Cooler Master Elite 330 Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Elite 330, Midi Tower, PC, Black, ATX, micro ATX, SECC, 189 mm

Long summary description Cooler Master Elite 330 Midi Tower Black:
This is an auto-generated long summary of Cooler Master Elite 330 Midi Tower Black based on the first three specs of the first five spec groups.

Cooler Master Elite 330. Form factor: Midi Tower, Type: PC, Product colour: Black. Width: 189 mm, Depth: 485 mm, Height: 425 mm. Ventilation fan(s): 1 x 120mm, Internal drive bays: 6 x 3.5", External drive bays: 1 x 3.5", 4 x 5.25"

Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 05:46:50
Uk has collected 4 expert reviews for Cooler Master Elite 330 Midi Tower Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
thebestcasescenario.com
Updated:
2011-10-28 05:46:46
In the past we at TBCS have brought you detailed reviews of some of the very highest specification cases Cooler Master has to offer. The thing is, not everyone wants, needs, or can afford to buy them, which leaves a question. Does Cooler Master have an...
Bottom line Pro'sAmazing value for money Dust filters on front panel Plenty of space for all but the highest-end systems Easy to build in Removable Tool Free drive mounting on both 3.5" and 5.25" drive bays Con'sThat tool-free PCI card retention bracket You can pu...
80%
benchmarkreviews.com
Updated:
2011-10-28 05:46:48
The chassis arrived to me in a single plain brown box with the cooler master logo, the chassis name and a brief specification list , meaning the actual product box was used to ship the item. The chassis was packed in the standard Styrofoam book ends...
Good Very very economical, Plenty of expansion capability, User friendly tooless design, Good cooling with 120mm fans, Good looks, Nice feature set...
Bad Boring box?, Possibly missing parts, Hard plastic feet, No room behind motherboard for cables, No screw in expansion slot covers, Some sharp edges...
Bottom line The chassis arrived to me in a single plain brown box with the cooler master logo, the chassis name and a brief specification list , meaning the actual product box was used to ship the item. The chassis was packed in the standard Styrofoam book ends...
84%