Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master HTK-002 2.37g heat sink compound

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTK-002
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTK-002 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0836837001053 show
Category
Viscous fluid which increases the thermal conductivity of a thermal interface by filling microscopic air-gaps present due to the imperfectly flat and smooth surfaces of the components. In electronics, it is often used to aid a component\'s thermal dissipation via a heat sink.
heat sink compounds
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28161
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 30 Dec 2017 18:55:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master HTK-002 2.37g heat sink compound :
The short editorial description of Cooler Master HTK-002 2.37g heat sink compound

HTK-002, 0.8W/mC, 550 volts/mil, 21.7 kV/mm, 2.37g, Grey
More>>>

Cooler Master HTK-002 2.37g heat sink compound:
The official marketing text of Cooler Master HTK-002 2.37g heat sink compound as supplied by the manufacturer
Cooler Master HTK-002 thermally conductive compounds are grease-like silicone materials, heavily filled with heat conductive metal oxides. This combination promotes high thermal conductivity, low bleed and high-temperature stability. These compounds resist changes in consistency at temperatures up to 177oC (350oF), maintaining a positive heat sink seal to improve heat transfer from the electronic device to the heat sink or chassis, thereby, increasing the overall efficiency of the device.
Short summary description Cooler Master HTK-002 2.37g heat sink compound:
This short summary of the Cooler Master HTK-002 2.37g heat sink compound data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master HTK-002, Grey, 2.37 g, 0 - 177 °C
Long summary description Cooler Master HTK-002 2.37g heat sink compound :

Cooler Master HTK-002. Colour of product: Grey. Weight: 2.37 g

This is an auto-generated long summary of Cooler Master HTK-002 2.37g heat sink compound based on the first three specs of the first five spec groups.
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 177 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.37 g
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 2 expert reviews for Cooler Master HTK-002 heat sink compound but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 1 distributor(s)
Australia 4 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X