Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master DK9-7F52B-0L-GP Processor Cooler

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DK9-7F52B-0L-GP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK9-7F52B-0L-GP
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9823
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 17 Nov 2017 15:52:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Cooler Master DK9-7F52B-0L-GP Processor Cooler :
The short editorial description of Cooler Master DK9-7F52B-0L-GP Processor Cooler

2600RPM, 22.07dB, 12V, 3-pin
More>>>

Cooler Master DK9-7F52B-0L-GP Processor Cooler:
The official marketing text of Cooler Master DK9-7F52B-0L-GP Processor Cooler as supplied by the manufacturer
Short summary description Cooler Master DK9-7F52B-0L-GP Processor Cooler:
This short summary of the Cooler Master DK9-7F52B-0L-GP Processor Cooler data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master DK9-7F52B-0L-GP, Processor, Cooler, Socket AM2, Socket AM3, 22.07 dB, Sempron, Athlon X2, Athlon II X2, Athlon II X3, Athlon II X4, Phenom II X3, Phenom II X4, White
Long summary description Cooler Master DK9-7F52B-0L-GP Processor Cooler :

Cooler Master DK9-7F52B-0L-GP. Suitable for: Processor, Type: Cooler, Supported processor sockets: Socket AM2, Socket AM3. Colour of product: White, Material: Aluminium. Power consumption (typical): 65 W, Rated current: 0.12 A. Dimensions (WxDxH): 77 x 68 x 43 mm, Connector(s): 3-pin, Rotational speed: 2600 RPM

This is an auto-generated long summary of Cooler Master DK9-7F52B-0L-GP Processor Cooler based on the first three specs of the first five spec groups.
Performance
Suitable for *
Who can use the product, or what the product can be used for.
Processor
Type *
Characteristics of the device.
Cooler
Supported processor sockets *
The sockets (plugs) for processors that are supported (can be used) by the device.
Socket AM2, Socket AM3
Noise level (high speed)
How loud the device is when used at high speed.
22.07 dB
Compatible products
Other products that can be used with this product.
Sempron, Athlon X2, Athlon II X2, Athlon II X3, Athlon II X4, Phenom II X3, Phenom II X4
Design
Colour of product
The colour e.g. red, blue, green, black, white.
White
Design
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
65 W
Voltage
12
Rated current
0.12 A
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
77 x 68 x 43 mm
Connector(s)
3-pin
Rotational speed
The speed at which the device or it's part turns.
2600 RPM
X