Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Air cooler
- - 28.2 dB
- - Black
More>>>
Short summary description Cooler Master DI4-8JD3B-0L-GP computer cooling system Air cooler Black:
This short summary of the Cooler Master DI4-8JD3B-0L-GP computer cooling system Air cooler Black data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master DI4-8JD3B-0L-GP, Air cooler, 28.2 dB, Black
Long summary description Cooler Master DI4-8JD3B-0L-GP computer cooling system Air cooler Black:
This is an auto-generated long summary of Cooler Master DI4-8JD3B-0L-GP computer cooling system Air cooler Black based on the first three specs of the first five spec groups.
Cooler Master DI4-8JD3B-0L-GP. Type: Air cooler, Noise level (high speed): 28.2 dB. Product colour: Black