Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Cruiser RF Wireless Optical 1600DPI White mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cruiser
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C-WM02-WW
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9823
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 13 Dec 2017 13:19:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Cruiser RF Wireless Optical 1600DPI White mice :
The short editorial description of Cooler Master Cruiser RF Wireless Optical 1600DPI White mice

Wireless, 2.4GHz, 1600 dpi, 28 ins/sec, 3D 3 Keys, USB Nano Receiver, 2 x AAA, White
More>>>

Cooler Master Cruiser RF Wireless Optical 1600DPI White mice:
The official marketing text of Cooler Master Cruiser RF Wireless Optical 1600DPI White mice as supplied by the manufacturer
The Choiix Cruiser is your ultimate on-the-go mouse. Be it wood, glass, fabric, or other surfaces, the Choiix Cruiser will work on almost all of them by utilizing Choiix’s Blue Trace Technology. In addition, it features vibrant colors, a clean design, and a stylized mouse pad that will compliment your notebook and personal fashion sense. The USB nano receiver adds to this with its discreet size that allows it to easily remain connected to your notebook during transit. Whether you’re on a business trip or off enjoying your day, the Choiix Cruiser will be a light, stylish, and compact companion that won’t hinder your travel efforts.

- Slim and streamlined design perfect for people on the go.
- Adjustable height for a perfectly ergonomic grip.
- 2.4G wireless mouse technology cuts through environmental interference and provides an extended operational distance.
- 1600 dpi high-definition provides quick and precise tracking.
- Automatic sleep mode and on/off management for extended battery life of 4-6 months depending on frequency of use.
- Snap in nano receiver is easily stored in mouse body.
- 2 x AAA batteries included.
Short summary description Cooler Master Cruiser RF Wireless Optical 1600DPI White mice:
This short summary of the Cooler Master Cruiser RF Wireless Optical 1600DPI White mice data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master Cruiser, Optical, RF Wireless, 1600 DPI, White
Long summary description Cooler Master Cruiser RF Wireless Optical 1600DPI White mice :

Cooler Master Cruiser. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 3. Colour of product: White

This is an auto-generated long summary of Cooler Master Cruiser RF Wireless Optical 1600DPI White mice based on the first three specs of the first five spec groups.
Input device
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Wireless receiver interface
USB
Receiver type
Describes type of receiver which is a device for picking up an external signal.
Nano
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
IBM PC Pentium 233
Packaging data
Receiver included
The product includes a receiver, which is a device for picking up an external signal.
Yes
Batteries included
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 SE/ME/2000/NT/XP/Vista/ 7/Mac OS 9.0 +
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Mouse dimensions (WxDxH)
57 x 98 x 31.5 mm
USB required
Yes
EAN/UPC/GTIN
845024000793
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 3 expert reviews for Cooler Master Cruiser but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
Danmark 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X