Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master C-ND01-WS 10" Sleeve case White notebook case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C-ND01-WS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C-ND01-WS
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11568
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 21 Dec 2017 15:40:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master C-ND01-WS 10" Sleeve case White notebook case :
The short editorial description of Cooler Master C-ND01-WS 10" Sleeve case White notebook case

F / 8.9" - 10", Sleeve, White, 200g
More>>>

Cooler Master C-ND01-WS 10" Sleeve case White notebook case:
The official marketing text of Cooler Master C-ND01-WS 10" Sleeve case White notebook case as supplied by the manufacturer
Easy Fit Sleeve, Easy Carry, Easy Protection. "Easy fit sleeve" is perfectly fitted to the 8.9-10" Netbooks. It provides superior protection and enhances the portability and safety of your device. It is not necessary to remove your Netbook, merely open your screen and begin to use it, hassle free! In addition, pockets are provided to store extra SD cards, business cards, papers and pen.

- Provides superior protection - enhance portability and safety for your Netbook.
- Slim fit and hassle free open-book design.
- Special pocket for SD card, business card, pen and papers.
- Back Ventilation holes for better heat dissipation.
- Compatible for most 8.9" - 10" Netbook.
Short summary description Cooler Master C-ND01-WS 10" Sleeve case White notebook case:
This short summary of the Cooler Master C-ND01-WS 10" Sleeve case White notebook case data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master C-ND01-WS, Sleeve case, 25.4 cm (10"), 200 g, White
Long summary description Cooler Master C-ND01-WS 10" Sleeve case White notebook case :

Cooler Master C-ND01-WS. Case type: Sleeve case, Maximum screen size compatibility: 25.4 cm (10"). Weight: 200 g. Colour of product: White

This is an auto-generated long summary of Cooler Master C-ND01-WS 10" Sleeve case White notebook case based on the first three specs of the first five spec groups.
Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
25.4 cm (10")
Case type *
The size, shape and style of the case.
Sleeve case
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Combination locks
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
200 g
Minimum screen size compatibility
The minimum screen size which can be used with this product.
22.6 cm (8.9")
Packaging data
Mouse included
A mouse is included with this product.
No
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
270 x 45 x 220 mm
X