location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master C-ND01-KK laptop case 25.4 cm (10") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C-ND01-KK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C-ND01-KK
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master C-ND01-KK laptop case 25.4 cm (10") Sleeve case Black :
The long product name of Cooler Master C-ND01-KK laptop case 25.4 cm (10") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F / 8.9" - 10", Sleeve, Black, 200g
More>>>
Short summary description Cooler Master C-ND01-KK laptop case 25.4 cm (10") Sleeve case Black:
This short summary of the Cooler Master C-ND01-KK laptop case 25.4 cm (10") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master C-ND01-KK, Sleeve case, 25.4 cm (10"), 200 g

Long summary description Cooler Master C-ND01-KK laptop case 25.4 cm (10") Sleeve case Black:
This is an auto-generated long summary of Cooler Master C-ND01-KK laptop case 25.4 cm (10") Sleeve case Black based on the first three specs of the first five spec groups.

Cooler Master C-ND01-KK. Case type: Sleeve case, Maximum screen size: 25.4 cm (10"). Weight: 200 g

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:07:41
Uk has collected 3 expert reviews for Cooler Master C-ND01-KK laptop case 25.4 cm (10") Sleeve case Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
overclockershq.com
Updated:
2017-03-01 07:07:39
Choiix (cooler master) Netbook Sleeve Review User Rating: / 0 PoorBest Written by Munk Thursday, 30 July 2009 00:00 Bigger is better is a somewhat antiquated term these days in the tech world computers are getting smaller and smaller and that is ju...
Good Price, Style, Spots for Cards and Flash Media, Keeps Possible Damage to a Minimum...
Bad None...
Bottom line Cooler Master has always made top notch products. The quality for its new Choiix line of products is no exception. Even though a lot of the materials used would be considered “cheap” it is so well designed and put together that there is no dow...
0%
hi-techreviews.com
Updated:
2017-03-01 07:07:41
With the introduction of the new smaller in size Netbook computers we have still not seen a great many outstanding offerings in the way of bags or sleeves for these devices. One of the first to offer something suitable for these wee little laptops in a Choiix, you may not of heard of this company, but their mother happens to be that lady with the "C...
Bottom line While it may not fit like a glove, for $15.00 you have a very attractive and business like cover for your mini-computer. I can not say enough nice words to describe the quality and workmanship of the leather and stitching on the Choiix Sleeve. I f...
0%