Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master C-MQ01-GL Green,White mouse pad

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C-MQ01-GL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C-MQ01-GL
Category
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
mouse pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10563
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 21 Aug 2017 10:16:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master C-MQ01-GL Green,White mouse pad :
The short editorial description of Cooler Master C-MQ01-GL Green,White mouse pad

C-MQ01-GL Choiix Tri-functionl travelPad, Fruit Pop
More>>>

Cooler Master C-MQ01-GL Green,White mouse pad:
The official marketing text of Cooler Master C-MQ01-GL Green,White mouse pad as supplied by the manufacturer
- Mouse Pad
Soft microfiber material for comfortable mouse usage.
Anti-static material optimized for all mouse types.
Large surface area andnon-skid base ensures mouse positive traction.

- Screen Protector
Place between keyboard and screen when computer is closed adds excellent screen protection from nicks and scratches.

- Laptop Duster
Non-abrasive and Germproof microfiber easily removes fingerprints and dust.
Hand washable.
Short summary description Cooler Master C-MQ01-GL Green,White mouse pad:
This short summary of the Cooler Master C-MQ01-GL Green,White mouse pad data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master C-MQ01-GL, green, White, Image, Microfibre, 225 mm, 170 mm
Long summary description Cooler Master C-MQ01-GL Green,White mouse pad :

Cooler Master C-MQ01-GL. Colour of product: green, White, Surface coloration: Image, Material: Microfibre. Width: 225 mm, Depth: 170 mm

This is an auto-generated long summary of Cooler Master C-MQ01-GL Green,White mouse pad based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Green, White
Surface coloration *
Type of surface coloration e.g. monotone, image.
Image
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Microfibre
Ergonomics
Wrist rest *
A padded cushion placed in front of a computer keyboard to rest your wrists on when typing.
No
Weight & dimensions
Width *
The measurement or extent of something from side to side.
225 mm
Depth *
The distance from the front to the back of something.
170 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 2 expert reviews for Cooler Master C-MQ01-GL 綠色, 白色 滑鼠墊 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Fellowes

Fellowes 9175801 Black, Silver mouse pad
(show image)
9175801 9175801 EUR 7,60
(excl. VAT)
EUR 9,12 (incl. VAT)
Fellowes

Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel
(show image)
9374001 Angle Adjustable Mouse Pad Wrist Support Premium Gel EUR 9,36
(excl. VAT)
EUR 11,23 (incl. VAT)
X