Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Comforter White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comforter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C-HS02-WA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0845024000731
Category
Devices used to rest and support notebook computers to make then easier to use.
notebook arms & stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16266
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 17 Oct 2017 16:18:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Comforter White :
The short editorial description of Cooler Master Comforter White

F / 9" - 17" notebooks, 500g, White
More>>>

Cooler Master Comforter White:
The official marketing text of Cooler Master Comforter White as supplied by the manufacturer
The Choiix Comforter combines both superb ergonomics and friendly design in one. This attractive laptop pad is engineered to provide a comfortable computing experience. With its uniquely curved and angled design, the Choiix Comforter can easily be used in three different ways: placed on a table, on a lap while sitting up, or on one’s legs while lounging around.

The curve top surface ensures notebook air flow, while the soft underside helps relieve stress when used on the lap. The Choiix Laptop Pad is compatible with notebook computers up to 17", and provides a stable surface for users to enjoy their notebook computers. Elegant and effective, simple yet attractive, the Choiix Laptop Pad is ideal for users at home to use their notebooks in complete comfort, no matter how they choose to work.

- Blocks Notebook heat from your lap.
- Cushioned design for comfortable use when placed on lap.
- Unique reversible ergonomic design.
- Concave groove provides best airflow for heat dissipation.
- Extra grooved storage for cable management and miscellaneous items.
- Compatible with up to 17" notebooks.
Short summary description Cooler Master Comforter White:
This short summary of the Cooler Master Comforter White data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master Comforter, White, 22.9 cm (9"), 458 mm, 341 mm, 62 mm, 500 g
Long summary description Cooler Master Comforter White :

Cooler Master Comforter. Colour of product: White, Minimum notebook screen size compatibility: 22.9 cm (9"). Width: 458 mm, Depth: 341 mm, Height: 62 mm

This is an auto-generated long summary of Cooler Master Comforter White based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Minimum notebook screen size compatibility
22.9 cm (9")
Screen size compatibility
The different screen sizes which the device can work with.
17
Weight & dimensions
Width
The measurement or extent of something from side to side.
458 mm
Depth
The distance from the front to the back of something.
341 mm
Height
The measurement of the product from head to foot or from base to top.
62 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
500 g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 3 expert reviews for Cooler Master Comforter and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Cooler Master C-HS02-KA Black notebook arm/stand Cooler Master C-HS02-KA Black notebook arm/stand
(show image)
C-HS02-KA C-HS02-KA EUR 16,14
(excl. VAT)
EUR 16,95 (incl. VAT)
X