Cooler Master logo

Cooler Master Gaming Speed-RX Medium Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32220
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cooler Master Gaming Speed-RX Medium Black:

Speed-RX Medium, 320 x 270 mm, 100% Natural Rubber

Short summary description Cooler Master Gaming Speed-RX Medium Black:

Cooler Master Gaming Speed-RX Medium, Black, Monochromatic, Rubber

Long summary description Cooler Master Gaming Speed-RX Medium Black:

Cooler Master Gaming Speed-RX Medium. Width: 320 mm, Depth: 270 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Rubber

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.