location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming Storm Trigger w/ Brown Switch keyboard USB QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storm Trigger w/ Brown Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGK-6000-GKCM1-US
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master Gaming Storm Trigger w/ Brown Switch keyboard USB QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB
  • - QWERTY
  • - Full-size (100%) Numeric keypad
  • - Backlight Red
  • - Black
  • - 1 pc(s)
Warranty: 2 year
Long product name Cooler Master Gaming Storm Trigger w/ Brown Switch keyboard USB QWERTY Black :
The long product name of Cooler Master Gaming Storm Trigger w/ Brown Switch keyboard USB QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGK-6000-GKCM1 (Brown Switch), USB2.0, 2 x USB hub, 64KB, 1.26kg, Black
More>>>
Short summary description Cooler Master Gaming Storm Trigger w/ Brown Switch keyboard USB QWERTY Black:
This short summary of the Cooler Master Gaming Storm Trigger w/ Brown Switch keyboard USB QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming Storm Trigger w/ Brown Switch, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Cooler Master Gaming Storm Trigger w/ Brown Switch keyboard USB QWERTY Black:
This is an auto-generated long summary of Cooler Master Gaming Storm Trigger w/ Brown Switch keyboard USB QWERTY Black based on the first three specs of the first five spec groups.

Cooler Master Gaming Storm Trigger w/ Brown Switch. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Gaming. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 09:20:20
Uk has collected 101 expert reviews for Cooler Master Gaming Storm Trigger w/ Brown Switch keyboard USB QWERTY Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
uk.hardware.info
Updated:
2013-10-04 09:19:19
Keyboards come in all shapes and sizes - from simple to advanced, basic or with display, or with a sound card or extra keys. Some people swear by mechanical keyboards and refuse to use anything less. Usually they are built with quality materials, have a...
Bottom line The CM Storm Trigger is an excellent, solid keyboard with a nice touch - provided you like mechanical keyboards. A nice feature is that you can create macros without having to resort to software, and that almost every key is customisable this way. The a...
0%
hardwarecanucks.com
Updated:
2013-10-04 09:19:19
Cooler Master launched their Storm Trigger into a cluttered peripheral market. However, with Cherry MX Brown switches, an adjustable backlight, intuitive software and a relatively inexpensive price, they may just have what it takes to capture the hear...
Bottom line The Storm Trigger is a functional, albeit quirky peripheral that may look oversized and oddly configured and yet ultimately provides a great gaming experience. Granted, there are higher end keyboards out there and even less expensive ones that seem to...
0%
goodgearguide.com.au
Updated:
2013-10-04 09:19:20
The CMStorm Trigger (by Coolermaster) is a full-sized, 104-key mechanical-switch keyboard that has been designed for gaming. The review model I looked at features Cherry MX Blue switches for the keys, which sport a tactile and "clicky" keystroke. They...
Good Excellent keys and key sound, Backlit, Macros...
Bad Spongy modifier keys...
Bottom line The CMStorm Trigger keyboard by Coolermaster is based on mechanical switches (Cherry MX Blue in this case). It's solidly built, comfortable to use, offers useful macros and backlighting and it looks quite good, too. It's worth considering if you're an avi...
90%
vortez.net
Updated:
2013-10-04 09:19:23
Approx. £94.98 inc. VATThe Cooler Master Storm series of gaming peripherals have quietly embraced the gaming community by releasing on to the market some very impressive pieces of kit. Indeed, the CM Storm Sirus gaming headset we reviewed previously i...
Good Great Looking, Top gaming performance, LED Back-lighting, Macro Capability...
Bad Media/Function key cross functionality, Price may be an issue for some...
Bottom line The Trigger carries on from the solid, robust foundations and build quality the CM Storm range have shown in previous examples. From the outset, the overall feel of the rubberised, textured plastic emphasised the great craftsmanship of this peripheral...
0%
eteknix.com
Updated:
2013-10-04 09:19:26
CM Storm, Cooler Master's relatively new (2008) gaming branch, are known as one of the top gaming brands having brought us quality products from cases to mice. By working with gaming enthusiasts and constantly seeking feedback, they are continuously refin...
Bottom line CM Storm have created a very striking and contemporary looking keyboard that has features to match. Mechanical keyboards are increasing in popularity, so for CM Storm to produce a top quality keyboard that is appealing to many, it has given them a firm pl...
0%
overclockersclub.com
Updated:
2013-10-04 09:19:50
You may or may not have been impressed with Cooler Master's last keyboard release the CM QuickFire Pro. A lot of complaints were directed at the lack of full backlit keys. What was the point if only a select region of keys lit up – everyone just seeme...
Good Full red backlighting, Full control over key programming, Comfortable as heck...
Bad Loud – but easy to fix with Orings (extra cost), Awkward cable attachment...
Bottom line Overall I'm quite impressed with the CM Trigger mechanical keyboard. I will be honest and say I couldn't really handle the clickly clacky noise after a week and promptly bought some O-rings to quiet it down. This is something any of you who can't stan...
0%
overclockersclub.com
Updated:
2013-10-04 09:19:56
Cooler Master is at it again, releasing a whole new lineup of gaming gear. I got a little peak and even played with a few of the things that are to be coming out over the next month and you shouldn't be disappointed; there is a lot to look forward to...
Good Cooler Master quality, Lights up!...
Bad Only minimal lighting (not full keyboard), Slightly more noisy than other keyboards with similar switches...
Bottom line In the end the CM Storm QuickFire Pro is definitely worth its price tag. Looking at other mechs on the market in this price range this one does have a bit of a leg up with a little bit of LED lighting and some neat cable routing. I can't say it will b...
0%
kitguru.net
Updated:
2013-10-04 09:19:57
Cooler Master’s CM Storm range of products has been slowly expanding in the last couple of years and now contains a wide range of gaming peripherals. It’s clear that they are trying to compete with the big names in the gaming peripheral market like...
Good Rubberised finish, Choice of MX Switches, Rugged design, Comprehensive software...
Bottom line The CM Storm Trigger is definitely worth considering if you’re looking for a high-end gaming keyboard...
75%
hardwareheaven.com
Updated:
2013-10-04 09:20:11
Cooler Master have been a major player in the PC industry for around 20 years and in that time have been responsible for some stand out cases, PSUs and coolers. The Wavemaster and Cosmos are two examples which really stand out and both are cases which had...
Bottom line Like many recent gaming keyboards with mechanical keys the Trigger has clearly been built to feel sturdy. The chassis is a thick plastic with no flex and the board has a significant weight to it which ensures it sits still on the desk during heavy gaming...
90%
tweaktown.com
Updated:
2014-02-26 01:07:57
It really seems there is no stopping the train when it comes to the overwhelming takeover in the last year of mechanical switches offered in keyboards now. It used to be that there were only a select handful of companies that have the distinction of...
Bottom line As I spend more time with the Cherry MX green switches, I really got a feel for what all the hype was about. At first I had thoughts that the tougher key stroke would wear out my hands faster, and it does do that for a couple of days, but in the long...
97%
overclockersclub.com
Updated:
2014-03-13 01:06:27
Cooler Master is back with a revision of one of my favorite keyboards. The CM Storm Trigger returns to my desk today with another switch option: MX Cherry Greens. These switches are designed with a higher actuation force of 80g – whereas your MX Cherry Re...
Good Wellbuilt keyboard to endure the zombies, Green switches really add to the feel of any game, work, or email, Nice backlighting (despite my distaste for the red color), New life brought to the keyboard with the green switch type, CM Storm Trigger...
Bad Little loud if you aren't used to mechanicals, Heavier weight of the switch may make you weaklings tired for a week or so.
Bottom line In conclusion, I really liked this keyboard. I loved it the first time I reviewed it, besides the red LEDs, and I think I love it even a little more with the green switches. Although the greens were a little different to get used to compared to the other...
0%
apcmag.com
Updated:
2014-03-21 01:18:07
Cooler Master has been making serious inroads into the gaming peripherals market lately, with solid yet reasonably priced products. The new Trigger keyboard sticks to the trend and offers a lot of bang for a large but still reasonable amount of buck.Th...
80%
Bcchardware.com
Updated:
2014-06-05 01:24:11
Buckle up and settle down ladies and gentlemen, we have another good device to bring to you! We have another fine keyboard built by CMStorm - a product line of Cooler Master - the maker of numerous devices including keyboards, mice, computer cases and sev...
Good Quality, Functionality, Price, Size...
Bad Awkward keys combos, Uneven lighting, Lack of software disk...
Bottom line This is another top notch product brought to us by Cooler Master. Some of its minor issues may be annoying at times but the good things help you forget and rest assured there are a lot of good things about this keyboard. It boasts a strong durable physeek...
0%
ocaholic.ch.english
Updated:
2014-10-26 02:10:21
Cooler Master has been in the gaming sector with the gaming brand CM Storm for quite a few years now. Therefore the CM Storm Trigger isn't their first keyobard anymore, but it is their first one which makes use of CherryMX key. As a result it's very likel...
Bottom line The CM Storm trigger is a very robust and high quality gaming keyboard which is able to gather a lot of plus point with its Cherry MX Black keys We also liked the comfortable rubber coating very much On one hand they deliver good grip and on the other the...
100%
lanoc.org
Updated:
2013-10-04 09:19:16
Those of you who read our reviews often or know me personally know I have had a big interest in mechanical keyboards for years now. Most reviews spend time focusing on the keyboards features. When I heard that Cooler Master introduced their Storm Trigger...
Bottom line It's interesting taking a second look at a product for review with a fairly small change. It's great to be able to come back and remember what I loved about the keyboard the first time. With full backlighting, on board memory, and lots of programmability...
0%
madshrimps.be
Updated:
2013-10-04 09:19:18
At first I would like to thank Cooler Master for sending a sample of their CM Storm Trigger Mechanical Gaming Keyboard for testing and reviewing. About CM Storm: "Owning the PC trenches for almost two decades, Cooler Master ’s veterans present t...
Bottom line The CM Storm Trigger mechanical keyboard from Cooler Master does not fail to impress; the product comes in versions with different Cherry MX switches like Blue, Black, Brown or Red and features red LED backlight, which is customizable in a number of w...
0%
vrworld.com
Updated:
2013-10-04 09:19:19
Introduction, Specifications, and FeaturesTaking a look at another gaming keyboard offering from Cooler Master, the CM Storm Trigger is a fully featured, full sized mechanical gaming keyboard with a set of 5 macro keys and integrated media control. T...
0%
futurelooks.com
Updated:
2013-10-04 09:19:19
HOT New Post! - AMD’s Virgo Platform and Trinity A8-5600K / A10-5800K APUs Reviewed - Read it Now! CoolerMaster’s CM Storm division has been cooking up some awesome products over the last year. Taking a look at the product line shows a company that is...
0%
bigbruin.com
Updated:
2013-10-04 09:19:19
Cooler Master launched their CM Storm division back in 2008, which offers a high quality selection of computer components focused at the serious computer gamer. We have looked at some of the CM Storm cases, as well as one of their gaming mice, and have be...
Good Very well built, Excellent feel and responsiveness to the keys, Backlighting is very well done, Highly customizable, Software application is attractive and well done...
Bad Additional power adapter (not included) required for full backlight functionality, Could only get backlighting to work with included USB cable, Price tag of about $120 (US), Please drop by the Bigbruin.com Forum and feel free to post any comments or...
Bottom line In use, I am very impressed with the Cooler Master CM Storm Trigger gaming keyboard. The feel of the unit as a whole is very solid, and I am sure this could be a reliable keyboard for years longer than most other units I have used. Everything about the ke...
0%
thinkcomputers.org
Updated:
2013-10-04 09:19:19
This item can be found at the following stores: How many times in life have you met a girl and started developing some kind of relationship with her only to find out she has a smarter better looking sister that also likes you? The worst part of th...
Good Extremely Comfortable,         Solid Construction,         Built-in USB Hub,         Braided Removable USB Cable,         Respectable Software...
Bad USB Hub DC Power Supply Not Included...
Bottom line It’s seldom in the world of electronics a product lives up to the hype that we as individuals can bestow on something. One of the greatest skills in being a reviewer is the fact that I have to have the ability to overlook personal preference on things...
100%
apcmag.com
Updated:
2013-10-04 09:19:19
Cooler Master has been making serious inroads into the gaming peripherals market lately, with solid yet reasonably priced products. The new Trigger keyboard sticks to the trend and offers a lot of bang for a large but still reasonable amount of buck.Th...
80%
hardwaresecrets.com
Updated:
2013-10-04 09:19:19
When we tested the CM Storm QuickFire Pro keyboard, we pointed out that it was a simple model, with neither extra USB ports nor programmable functions, and it had only a few illuminated keys. Now the company is releasing the Trigger, which is basically...
Good High precision mechanical keys, Controllable illumination, from partial to full, Sturdy body sits very stably on the table, Two additional USB ports, Well-located macro keys, Detachable wrist rest with rubberized surface...
Bad No indvidual multimedia keys, Unfriendly macro programming in an otherwise good configuration software, Best Deals from Amazon, Ads by Amazon, ✕, Thank you, This will help us improve your ad experience. We will try not to show you such ads again, Report...
Bottom line The CM Trigger is a great mechanical keyboard for FPS players. It features full illumination, a precise response (as befitting a mechanical keyboard), and spare USB ports. The software is good for reprogramming regular keys, but the interface for macro re...
0%
overclock3d.net
Updated:
2013-10-04 09:19:19
Perhaps more famous as the gaming case arm of Cooler Master, CM Storm have also furnished us with a few excellent peripherals in time. The last one we looked at was the Sentinel mouse and Sirius headset, both of which we found to be very good indeed.So...
Bottom line There are a lot of things to like about the CM Storm Trigger, and a couple of issues that keep it from really shining.The most important aspect is, of course, how well it types. Given that it has the excellent Cherry Black MX switches at the centre of it...
73%
guru3d.com
Updated:
2013-10-04 09:19:22
let's have a peek what more this keyboard has to offer shall, please go to the next page...
Bottom line The CM Storm Trigger is a really well built keyboard series. The ergonomics are fine and the keyboard feels fantastic to work with and play games on, as such I am pleasantly surprised with the Trigger. Any critique from my side is strictly personal and th...
60%
insidehw.com
Updated:
2013-10-04 09:19:24
Cooler Master has long built a reputation for excellent enclosures and PSUs, but they’ve been dabbling in the gaming market for a while now too, under the Storm brand name. What’s more, we can’t recall a single product from the said family that’s been...
0%
vr-zone.com
Updated:
2013-10-04 09:19:28
CoolerMaster is a highly popular company among enthusiasts, with their reputation coming from their extensive line-up of computer chassis, power supplies and cooling solutions. However, lately CoolerMaster has been adding a lot of new products to the...
Bottom line CoolerMaster’s top of the line products rarely are disappointing and the CMStorm Trigger is no exception. The quality of the keyboard is fantastic and the soft feel of the corona treated surfaces is indescribable. CoolerMaster claims that the Trigger i...
90%
pureoverclock.com
Updated:
2013-10-04 09:19:28
Cooler Master is a company that is very well known for their chassis, power supplies and varioius coolers. However, they have been expanding into other areas of the computer component market, such as peripherals. More precisely, Cooler Master has an en...
Bottom line Having used many keyboards in my day, I am a huge fan of the mechanical design, and the Trigger is built like a tank, able to withstand an enormous amount of abuse. Aesthetically speaking, there are some minimal "gamer styling" cues with the angular an...
0%
rbmods.com
Updated:
2013-10-04 09:19:32
Today we are going to review the Trigger mechanical gaming keyboard from Cm Storm that is part of the Coolermaster gaming division. The Trigger that we got is equipped with Cherry MX black switches so it’s not as loud as the other keyboards on the mar...
Good Not very loud, Comfortable, Nice looking, Macro buttons...
Bad Takes time to learn to type on it, Sleeved USB cable (very stiff)...
Bottom line Overall this is a very nice keyboard and I personally have found the Cherry MX switch that I like. The Cmstorm Trigger performs excellent as a gaming keyboard and as a standard keyboard. Software is easy to understand and the only cons that I have fou...
0%
lanoc.org
Updated:
2013-10-04 09:19:38
Just two years ago the only mechanical keyboards you would find were from companies like DAS keyboard trying to create a nitch market. Over the past two years things have really exploded with every manufacture you can think of introducing their own mec...
Bottom line I went into this review knowing the Trigger would be a cut above most keyboards on the market simply because of its full backlighting. Even then Cooler Master has to compete up against the very popular Black Widow from Razer. Because of that, every det...
100%
proclockers.com
Updated:
2013-10-04 09:19:43
to the Cooler Master Trigger Mechanical Gaming Keyboard Today, we are taking a look at latest Cooler Master mechanical to hit the market. The keyboard is the Trigger and it is the third mechanical to be manufactured by Cooler Master. The other two wou...
Bottom line For the gamers out there the Cooler Master Trigger maybe the first keyboard to really play the part. It has the looks of a real gaming keyboard and the feel of what we have come to expect from a good solid mechanical keyboard. Finally, the gamers out...
0%
techgage.com
Updated:
2013-10-04 09:19:47
The current hotness surrounding PC gaming at the moment is, without a doubt, keyboards with mechanical keys. Out of nowhere, peripheral makers from all over have begun releasing one or more models, no doubt leading to many "I told you so" smirks by th...
Bottom line After I fell in love with CM's QuickFire Pro, I was excited to give the Trigger a test, since, at $20 higher, it should be even better. In some cases, it is. It has macro support, so that's a major advantage, and it also has a comfortable palm rest. A...
0%
tech2.com
Updated:
2013-10-04 09:19:54
Spending more than a few hundred rupees on a pair of headphones, mice or keyboards might seem like a waste of money to the layman and the Cooler Master Trigger is one such, high-end gaming keyboard, which might come across as such as a product. Ask a...
Bottom line Next Page » Tags: Cooler Master keyboard , Cooler Master Trigger review , Cooler Master Trigger specs , Cooler Master Trigger price , Cooler Master Trigger price in India , Cooler Master Storm Tactics Trigger , CM Storm Trigger keyboard , gaming keybo...
60%
techpowerup.com
Updated:
2013-10-04 09:20:00
CM Storm is Cooler Master's gaming brand which is responsible for several mice and gaming keyboards. Their latest keyboard is dubbed the Trigger and features mechanical keys, back-lit keys, and five dedicated macro buttons. The Cooler Master Trigger ke...
Good Light system, Dedicated macro keys, Driver suite, Available with different key mechanisms from Cherry, Etched lettering, Rubber stands, USB 2.0 hub, Six key roll-over...
Bad Only Six key roll-over, Cable solution not ideal, High price, Takes up a lot of desk space...
Bottom line The CM Storm Trigger is a good keyboard, albeit some of the dispositions are a bit odd for a thoroughbred gaming keyboard. The lighting system with multiple modes is nice for gamers playing at home in the dark or at LAN parties. The fact that you can a...
80%
techgage.com
Updated:
2013-10-04 09:20:06
If someone a couple of years ago asked me if anything exciting was happening in the world of gaming keyboards, I'm not sure I'd have much to say. In recent years, there's just been very little to catch my attention. Anything released either seemed too...
Bottom line Even though I've been using the QuickFire Pro for less than a week, I'm sold. If I were in the market for a mechanical keyboard with this feature-set, I'd pick it up without hesitation. There are competitors, of course, so sometimes your decision will...
95%
fudzilla.com
Updated:
2014-01-25 01:09:02
Over the last couple of months, Cooler Master's CM Storm department has launched a new line of gaming keyboards that includes a compact PS2 QuickFire Rapid that is aimed at gamers on the move, QuickFire Pro that is pretty much a vanilla version of the Tri...
Bottom line We tried the CM Storm Trigger in various scenarios from light surfing, review and news writing, and gaming, including some of the latest FPS and RTS titles.When it comes to gaming, the CM Storm performs admirably. Impressive feedback, more than enough 6-k...
0%
hardwareasylum.com
Updated:
2014-01-30 01:05:14
With today's high-end PC technologies rapidly outpacing the games many competitive gamers are looking elsewhere for the competitive edge they need. Cooler Master has recognized that for gamers the keyboard and mouse are where the rubber hits the road. The...
Bottom line Mechanical Keyboards like the Trigger command a price premium over their less durable membrane brothers. This cost is mitigated by increased lifespan and measurable increases in performance. The switch to a premium keyboard is a commitment to maximizing y...
0%
hardwarebbq.com
Updated:
2014-01-31 01:04:50
CM Storm has introduced a new mechanical keyboard in town called Trigger- sporting with 5x Macro keys, 64KB memory for storing Macro and Keyboard profiles, 2x USB 2.0 with a 5v port and a wrist-rest pad. Worth the dough over one of my preferred gaming key...
Bottom line Its a good keyboard, but between the Pro and Trigger- you have to buy based on your preference. M...
94%
gadgetreview.com
Updated:
2014-02-07 01:27:34
So you're favorite keyboard is getting a bit long in the tooth. It's survived many years of candy crumbs and coffee spillage. If it were dismantled it would mostly likely yield a Hungry Man-sized lunch of petrified snack treats. If any of this sounds like...
Bottom line This is one fantastic board! My main gripes only take off a half point each. Do your mechanical hom...
80%
custompcreview.com
Updated:
2014-03-09 01:04:27
When most of us think Cooler Master, we typically think PC cases and CPU coolers, and well, that's because that's what they do best. However, with Cooler Master's relatively recent push of their gaming gear line, CM Storm, they've really expanded into man...
Bottom line Beginning with the keyboard's perfomrance, I'm going to go out there and say I'm very impressed. Being a gaming keyboard, I found gaming performance was for the most part quite good in FPS and RTS games, but I did find it a bit lacking for fighting games...
0%
Techreport.com
Updated:
2014-04-05 01:27:25
Cooler Master is known far and wide for its cases, power supplies, and cooling products. Over the past several years, however, the company has branched out into gaming peripherals. Its CM Storm lineup is now quite extensive, with mice, headsets, mouse pad...
Bottom line Not everybody will be a fan of the Cherry MX greens. In fact, I'd wager they're a little too hard for the majority of typists—at least folks who've been spoiled by mushy chiclets and more gentle mechanical switches, like the MX browns. IBM's Model M was...
0%
techreaction.net
Updated:
2014-04-10 01:31:30
Today for review we bring you the Cooler Master Trigger mechanical keyboard, a member of the Storm series of gaming equipment. Over the past year Cooler Master has expanded itself into the gaming market with its Storm series of products. The Trigger is jo...
Bottom line The Trigger is a great gaming keyboard; the design is straight forward even if the software can be a tad cumbersome. A responsive (response time) keyboard for gaming, or another scenario where macros are beneficial (Image editing, Video editing) the T...
0%
decryptedtech.com
Updated:
2014-09-26 01:05:51
There was a time when the only type of keyboard you could buy was one with mechanical switches. This was pretty much it for the old AT days of computing. This style of keyboard later extended into the first ATX boards which featured PS/2 connectors (and l...
Bottom line The Cooler Master CMStorm Trigger is one impressive mechanical keyboard. For $120 you are getting features that are not available in keyboards costing as much as $50 more. The options that you have with it when you combine the Trigger with the Trigger App...
0%
nikktech.com
Updated:
2014-11-20 05:04:13
Yesterday SONY announced the upcoming Playstation 4 console, short of that is since we didn't actually see the console itself so my guess is that SONY has yet to decide on the design which is fine since we will not see it before this summer. Of course Mic...
Good Build Quality, Cherry MX Red Switches (Gamer Oriented), 2 USB Ports, Detachable USB Cable, Gold Plated Braided USB Cable, Backlighting (2 Basic Modes), Control Software, 64KB Macro And Profile Memory, DC Power Port (For Extra Power), Price (For Some)...
Bad Key Cap Quality (Our Sample), Single USB Connector (DC power adapter required for extra USB power)...
Bottom line As already mentioned we used the TRIGGER for a total of 7 days and so after using it to play Aliens Colonial Marines, Planetside 2, Dragonborn DLC (for The Elder Scrolls V SKYRIM) and the closed beta of WARFRAME i can say that the TRIGGER is one of the be...
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Gaming MasterKeys MK850 keyboard USB QWERTZ Swiss Metallic
(show image)
MK-850-GKCR1-SW MasterKeys MK850 0.00
(excl. VAT)
0 (incl. VAT)