Cooler Master logo

Cooler Master MasterKeys Pro S keyboard Gaming USB QWERTY Nordic Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20052
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
2 years
Long product name Cooler Master MasterKeys Pro S keyboard Gaming USB QWERTY Nordic Black:

USB, 1.5 m, Cherry MX Blue, 960 g

Short summary description Cooler Master MasterKeys Pro S keyboard Gaming USB QWERTY Nordic Black:

Cooler Master MasterKeys Pro S, Wired, USB, Mechanical, QWERTY, LED, Black

Long summary description Cooler Master MasterKeys Pro S keyboard Gaming USB QWERTY Nordic Black:

Cooler Master MasterKeys Pro S. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: LED. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.