Cooler Master logo

Cooler Master Gaming MasterKeys Pro L keyboard Universal USB QWERTY US English Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53341
Info modified on:
14 Mar 2024, 19:44:18
Warranty:
2 years
Long product name Cooler Master Gaming MasterKeys Pro L keyboard Universal USB QWERTY US English Black:

MasterKeys Pro L, CHERRY MX Red switch, 1000Hz, 1ms, USB 2.0, 1.5m, US, Black

Short summary description Cooler Master Gaming MasterKeys Pro L keyboard Universal USB QWERTY US English Black:

Cooler Master Gaming MasterKeys Pro L, Wired, USB, Mechanical, QWERTY, LED, Black

Long summary description Cooler Master Gaming MasterKeys Pro L keyboard Universal USB QWERTY US English Black:

Cooler Master Gaming MasterKeys Pro L. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: LED. Cable length: 1.5 m. Recommended usage: Universal. Product colour: Black

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.