Cooler Master logo

Cooler Master Gaming Quick Fire Rapid-I keyboard USB German, Swiss Black, Brown

Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10037
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cooler Master Gaming Quick Fire Rapid-I keyboard USB German, Swiss Black, Brown:

LED Backlight (5 Modes & 5 Illumination Levels), Memory 128KB, icro USB 2.0, 1.8m Cable, Brown Switch

Short summary description Cooler Master Gaming Quick Fire Rapid-I keyboard USB German, Swiss Black, Brown:

Cooler Master Gaming Quick Fire Rapid-I, Full-size (100%), Wired, USB, Black, Brown

Long summary description Cooler Master Gaming Quick Fire Rapid-I keyboard USB German, Swiss Black, Brown:

Cooler Master Gaming Quick Fire Rapid-I. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black, Brown

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.