location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming QuickFire Ultimate keyboard USB QWERTY Nordic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickFire Ultimate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGK-4011-GKCM1-ND
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master Gaming QuickFire Ultimate keyboard USB QWERTY Nordic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Cherry MX Brown
  • - QWERTY Nordic
  • - Full-size (100%) Numeric keypad
  • - Backlight Red
  • - Black
Warranty: 2 years
Long product name Cooler Master Gaming QuickFire Ultimate keyboard USB QWERTY Nordic Black :
The long product name of Cooler Master Gaming QuickFire Ultimate keyboard USB QWERTY Nordic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickFire Ultimate, CHERRY MX Brown switch/Red LED, 1000Hz, 1ms, USB 2.0, 1.8m, NO, Black
More>>>
Short summary description Cooler Master Gaming QuickFire Ultimate keyboard USB QWERTY Nordic Black:
This short summary of the Cooler Master Gaming QuickFire Ultimate keyboard USB QWERTY Nordic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming QuickFire Ultimate, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Cooler Master Gaming QuickFire Ultimate keyboard USB QWERTY Nordic Black:
This is an auto-generated long summary of Cooler Master Gaming QuickFire Ultimate keyboard USB QWERTY Nordic Black based on the first three specs of the first five spec groups.

Cooler Master Gaming QuickFire Ultimate. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-06 01:53:44
Uk has collected 33 expert reviews for Cooler Master Gaming QuickFire Ultimate keyboard USB QWERTY Nordic Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
eteknix.com
Updated:
2016-11-06 01:53:44
There's no shortage of gaming keyboard on the market, but one brand in particular has always stood out for me personally, Cooler Master. They've proven time and time again that they can make a great keyboard, with excellent performance and some of the bes...
Good Exceptionally good build quality, Choice of switch/LED colour, Rubber grip coating, LED backlighting, Plug-and-play functionality, All settings are accessible from keyboard, Removable braided cable, Competitive price, N-Key rollover...
Bad None, “The CM Storm Quickfire Ultimate is a pretty straight forward keyboard overall, but it comes with just enough features to satisfy the needs of any serious gamer, either at home or within the eSports community. It’s just as perfect for day to day use...
Bottom line PriceThe CM Storm Quickfire Ultimate is available from most major retailers for around £80. At time of writing, it is available from Box.co.uk for just £79.99 with free shipping and comes with a two-year warranty from Cooler Master.OverviewThe Quickfire U...
0%
daveplays.co.uk
Updated:
2016-11-06 01:53:44
I sit here with another Cooler Master keyboard in front of me to test. No, not the Quickfire Rapid that I said would be the next one, but a Quickfire Ultimate. The version I have sports Cherry MX Brown switches -Yay!- and a red backlight.I say Yay, as Che...
0%
Techreport.com
Updated:
2016-11-06 01:53:44
Mechanical keyboards have enjoyed quite the renaissance over the past few years. As someone who logs tens of thousands of keystrokes a day, I'm quite pleased with the trend. The smooth, precise feel of mechanical key switches is far superior to the mushy...
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Gaming QuickFire XTi keyboard USB US English Black
(show image)
SGK-4060-KKCM1-US QuickFire XTi 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming QuickFire XTi keyboard USB Nordic Black
(show image)
SGK-4060-KKCM1-ND QuickFire XTi 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming QuickFire Rapid-I keyboard USB QWERTY Nordic Black
(show image)
SGK-4040-GKCR1-ND QuickFire Rapid-I 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming QuickFire Rapid-I keyboard USB QWERTY Nordic Black
(show image)
SGK-4040-GKCM1-ND QuickFire Rapid-I 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming QuickFire Rapid-I keyboard USB QWERTY Nordic Black
(show image)
SGK-4040-GKCL1-ND QuickFire Rapid-I 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming QuickFire Rapid-I keyboard USB QWERTY US English Black
(show image)
SGK-4040-GKCM1-US QuickFire Rapid-I 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming QuickFire XT keyboard USB QWERTY Nordic Black
(show image)
SGK-4030-GKCM1-ND QuickFire XT 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming QuickFire XT keyboard USB QWERTY Black
(show image)
SGK-4030-GKCL1-UI QuickFire XT 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming QuickFire XT keyboard USB QWERTY Nordic Black
(show image)
SGK-4030-GKCL1-ND QuickFire XT 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming QuickFire Ultimate keyboard USB QWERTY Black
(show image)
SGK-4011-GKCM1-UI QuickFire Ultimate 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)