Cooler Master logo

Cooler Master Gaming Devastator II keyboard Mouse included USB QWERTY US English Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62952
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cooler Master Gaming Devastator II keyboard Mouse included USB QWERTY US English Black:

Devastator II, max 2000 DPI, LED Blue, USB 2.0, 1.8 m, US

Short summary description Cooler Master Gaming Devastator II keyboard Mouse included USB QWERTY US English Black:

Cooler Master Gaming Devastator II, Full-size (100%), Wired, USB, QWERTY, Black, Mouse included

Long summary description Cooler Master Gaming Devastator II keyboard Mouse included USB QWERTY US English Black:

Cooler Master Gaming Devastator II. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black. Mouse included

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.