Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master X Craft 350, Silver 3.5"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X Craft 350, Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX-3SB-LES1-GP
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6291
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master X Craft 350, Silver 3.5" :
The short editorial description of Cooler Master X Craft 350, Silver 3.5"

X Craft 350, SATA HDD-Box, 3.5", Silver
More>>>
Cooler Master X Craft 350, Silver 3.5":
The official marketing text of Cooler Master X Craft 350, Silver 3.5" as supplied by the manufacturer

1. Tool-free & Easy Installation.
2. Unique Fan-less Silent Heat Dissipation Design.
3. Two USB 2.0 Hi-speed Ports.
4. HDD Shock-proof Mechanism.
5. Supports All 3.5" PATA or sATA Hard Disk Drives up to 1TB.
6. MultiTRAK™ Technology provides transaction translator per USB port to ensure that hard disk and the other USB devices have best performance.
7. Attractive Blue LED for power and red LED for HDD Activity.
8. Stylish Anodized Aluminum Cover and Stand.
9. Plug & Play and Hot-swappable.
10. Compatible with both Windows and Mac OS.

Short summary description Cooler Master X Craft 350, Silver 3.5":
This short summary of the Cooler Master X Craft 350, Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master X Craft 350, Silver, 3.5", Serial ATA, Silver

Long summary description Cooler Master X Craft 350, Silver 3.5":
This is an auto-generated long summary of Cooler Master X Craft 350, Silver 3.5" based on the first three specs of the first five spec groups.

Cooler Master X Craft 350, Silver. Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA. Product colour: Silver

Storage
Storage drive size *
The size of the storage drive, given in inches ('').
3.5"
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SATA to eSATA & USB 1.1/2.0
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Design
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminum & Plastic
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
438 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 225 x 38 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Window 98SE/ME/2000/XP/Vista, Mac OS 9.1+/10.2+
Power requirements
100 - 240 Vac
Customer service details
X