Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Real Power M1000 power supply unit 1000 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Real Power M1000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS-A00-ESBA
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5843
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 08 Apr 2019 11:45:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Real Power M1000 power supply unit 1000 W :
The short editorial description of Cooler Master Real Power M1000 power supply unit 1000 W

Real Power M1000
More>>>
Cooler Master Real Power M1000 power supply unit 1000 W:
The official marketing text of Cooler Master Real Power M1000 power supply unit 1000 W as supplied by the manufacturer

The Real Power for the Ultimate High Definition Gaming Experience Unleashed! Ultra-High End Image reality calls for increasing processing power to handle the graphic complexity.
Cooler Master's all new Real Power M1000 Modular PSU answers to the call for the most reliable power source to back up the elite technology to deliver excellent performance and superb image quality. Real Power M is specially designed for NVIDIA's next generation High End Graphic Cards.
With our six ground-breaking +12V independent output rails for exceptional power distribution, Real Power M reliably powers the cards while you enjoy the out-of-this-world gaming experience.

Short summary description Cooler Master Real Power M1000 power supply unit 1000 W:
This short summary of the Cooler Master Real Power M1000 power supply unit 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Real Power M1000, 1000 W, 1200 W, 85%, Overload,Short circuit, 17 ms, 100000 h

Long summary description Cooler Master Real Power M1000 power supply unit 1000 W:
This is an auto-generated long summary of Cooler Master Real Power M1000 power supply unit 1000 W based on the first three specs of the first five spec groups.

Cooler Master Real Power M1000. Total power: 1000 W, Peak power: 1200 W, Efficiency: 85%. Rise time: 17 ms, Mean time between failures (MTBF): 100000 h, Safety: CE / cUL / TUV / NEMKO / BSMI / FCC. Dimensions (WxDxH): 150 x 180 x 86 mm

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
1000 W
Peak power
This is the maximum power required by the device or peak music power.
1200 W
Efficiency
85%
Power protection features
Features that protect the device against power problems e.g. overload.
Overload,Short circuit
Performance
Rise time
17 ms
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
100000 h
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CE / cUL / TUV / NEMKO / BSMI / FCC
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
150 x 180 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:45:09
Uk has collected 8 expert reviews for Cooler Master Real Power M1000 power supply unit 1000 W and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:45:10
Nl heeft 8 proffesionele recensies verzameld voor Cooler Master Real Power M1000 power supply unit 1000 W. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:45:09
Fr a recueilli 8 avis d’experts pour Cooler Master Real Power M1000 unité d'alimentation d'énergie 1000 W et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:45:09
De hat 8 Expertenmeinungen über Cooler Master Real Power M1000 Netzteil 1000 W eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:45:09
Testseek ha raccolto 8 recensioni da parte di esperti per Cooler Master Real Power M1000 alimentatore per computer 1000 W e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:45:10
Es ha coleccionado 8 opiniones de expertos para Cooler Master Real Power M1000 unidad de fuente de alimentación 1000 W y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:45:10
Dk har samlet 8 ekspertanmeldelser for Cooler Master Real Power M1000 enhed til strømforsyning 1000 W og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:45:10
Se har samlat in 8 experttester för Cooler Master Real Power M1000 strömförsörjningsenheter 1000 W och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
techradar.com
Updated:
2011-07-30 19:45:08
This kilowatt supply from Coolermaster is pleasingly quiet, even on full load. The sacrifice is in temperature control: on low and half-load it stays below the 30ºC mark, but as soon as it hits full load the temperature rockets to a whopping 40ºC.Kit y...
Good Quiet, Competitively priced, Good efficiency scores...
Bad Can get quite hot...
90%
hardwareheaven.com
Updated:
2011-07-30 19:45:08
CoolerMaster is one of the oldest companies who have a good reputation with enthusiasts mainly because of their high end cooling solutions and chassis designs. They also offer many other products however, including high end power supply units. Today we...
Bottom line It seems that CoolerMaster have spent a lot of time designing every single aspect of the M1000. Everything, from the packaging to the interior of the M1000 has undergone serious research. Aesthetically the unit is going to please enthusiasts and modde...
0%
custompc.co.uk
Updated:
2011-07-30 19:45:08
The Real Power M1000 has a lot going for it - stable rails, great efficiency and modular cables - but it runs hot and would run even hotter when enclosed in a case, rather than sitting on a desk, as it was when we tested it. Add in the high price and t...
Bottom line The Real Power M1000 has a lot going for it - stable rails, great efficiency and modular cables - but it runs hot and would run even hotter when enclosed in a case, rather than sitting on a desk, as it was when we tested it. Add in the high price and t...
87%
gamezoom.net
Updated:
2011-07-30 19:45:08
Erst seit Anfang Juni kann man das brandneue Cooler Master M1000 Real Power Pro Modular Netzteil käuflich erwerben. Angesichts der immer häufiger eingesetzten Quadcore-Prozessoren und nimmersatten Grafikkarte a la GeForce 9800 GX2 oder GTX 280 sind Net...
Bottom line Cooler Master hat sich beim M1000 Real Power Pro Modular so richtig ins Zeug gelegt.Eine hohe Stabilität und Leistung sprechen, wie auch die geringe Wärmeentwicklung und Lautstärke, für unser Testmuster.Die ausgereifte Technik und die solide Verarbeit...
80%
Tweakup.dk
Updated:
2011-07-30 19:45:08
Sidst vi kiggede på strømforsyninger var det M620 fra CoolerMasters nye Real Power serie, som havde lidt problemer med kølingen under stress. Vi skal denne gang have fat i deres topmodel i serien, nemlig M1000. Som den smarte læser nok har gættet, ha...
0%
Tweak.dk
Updated:
2011-07-30 19:45:08
Cooler Master har en bred vifte af programmer med alt lige fra kabinetter, strømforsyninger og et hav af forskellige dimser. I denne test skal vi se nærmere på deres Cooler Master Real Power M1000, der er en strømforsyning på hele...
Good Seks rails, Både seks og otte bens PCI Express strømstik, Klippe stabile rails, Fuld kabel sleeving, Flot finish...
Bad Prisen (det er mange penge)...
Bottom line Cooler Master Real Power M1000 har en god finish, og det er en stor fordel med modular strømstik. På den måde bestemmer man selv hvilke og hvor mange strømstik man har tilsluttet, og man kan slippe for at have ledninger og stik...
96%
overclock3d.net
Updated:
2011-07-30 19:45:08
The Real Power for the Ultimate High Definition Gaming Experience Unleashed! Ultra-High End Image reality calls for increasing processing power to handle the graphic complexity. Cooler Master's all new Real Power M1000 Modular PSU answers to the call f...
Bottom line The Coolermaster Real Power Pro M1000 is an extremely well rounded unit that combines all the features we loved from Coolermaster's previous iGreen series including high efficiency, quiet operation and a sexy electroplated exterior along with a beefy 1000...
97%
elitebastards.com
Updated:
2011-07-30 19:45:08
A few weeks ago, we took a look at Thermaltakes 1000 Watt ToughPower PSU, and admitted that although that amount of potential power is still overkill for basically all users, the ToughPowers ability to deliver stable and consistent voltages while off...
0%
Show all
Customer service details
X