Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master eXtreme Power Plus power supply unit 460 W ATX Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eXtreme Power Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS-460-PCAP-A3-EU
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3417
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 08 Apr 2019 11:45:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year.
Long product name Cooler Master eXtreme Power Plus power supply unit 460 W ATX Black :
The short editorial description of Cooler Master eXtreme Power Plus power supply unit 460 W ATX Black

eXtreme Power Plus 460W
More>>>
Cooler Master eXtreme Power Plus power supply unit 460 W ATX Black:
The official marketing text of Cooler Master eXtreme Power Plus power supply unit 460 W ATX Black as supplied by the manufacturer

Compliance with the newest Intel standard ATX 12V V2.3.
More than 70% efficiency at typical load operation.
High reliability (MTBF > 100,000 hrs).
Green power design to meet Energy Star and Blue Angel requirements.
Multiple protection design(OVP/OCP/OPP/SCP).
Support dual +12V1 and +12V2 outputs for higher power usage.

Short summary description Cooler Master eXtreme Power Plus power supply unit 460 W ATX Black:
This short summary of the Cooler Master eXtreme Power Plus power supply unit 460 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master eXtreme Power Plus, 460 W, 6 A, 17 ms, 70%, Overload,Short circuit, ATX

Long summary description Cooler Master eXtreme Power Plus power supply unit 460 W ATX Black:
This is an auto-generated long summary of Cooler Master eXtreme Power Plus power supply unit 460 W ATX Black based on the first three specs of the first five spec groups.

Cooler Master eXtreme Power Plus. Total power: 460 W, Input current: 6 A, Hold time: 17 ms. Power supply unit (PSU) form factor: ATX, Rise time: 100 ms, Mean time between failures (MTBF): 100000 h. Product colour: Black. Dimensions (WxDxH): 150 x 140 x 86 mm

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
460 W
Input current
6 A
Hold time
17 ms
Efficiency
70%
Power protection features
Features that protect the device against power problems e.g. overload.
Overload,Short circuit
Ports & interfaces
Peripheral (Molex) power connectors (4-pin) *
White 4-pinned connector used to connect a peripheral to the power supply.
Yes
Number of SATA power connectors
4
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Power supply unit (PSU) form factor *
ATX
Rise time
100 ms
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
100000 h
Certification
Nemko / TUV / cUL / CE / BSMI /FCC / C-tick / CCC (Passive Model Only)
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
150 x 140 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:46
Uk has collected 2 expert reviews for Cooler Master eXtreme Power Plus power supply unit 460 W ATX Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:46
Nl heeft 2 proffesionele recensies voor Cooler Master eXtreme Power Plus power supply unit 460 W ATX Zwart verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:46
Fr a recueilli 2 avis d’experts pour Cooler Master eXtreme Power Plus unité d'alimentation d'énergie 460 W ATX Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:46
De hat 2 Expertenmeinungen für Cooler Master eXtreme Power Plus Netzteil 460 W ATX Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:46
Testseek ha raccolto 2 recensioni d aparte di esperti per Cooler Master eXtreme Power Plus alimentatore per computer 460 W ATX Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:46
Es ha coleccionado 2 opiniones de expertos para Cooler Master eXtreme Power Plus unidad de fuente de alimentación 460 W ATX Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:46
Dk har samlet 2 ekspertanmeldelser for Cooler Master eXtreme Power Plus enhed til strømforsyning 460 W ATX Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:46
Se har samlat in 2 experttester för Cooler Master eXtreme Power Plus strömförsörjningsenheter 460 W ATX Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
hardwaresecrets.com
Updated:
2017-03-01 07:04:46
Cooler Master has recently launched a new entry-level series of power supplies, eXtreme Power Plus. Products from this series are very simple, with optional passive PFC. We reviewed the 460 W model (RS-460-PMSR-A3), which costs only USD 40. Is this a g...
0%
clubedohardware.com.br
Updated:
2017-03-01 07:04:44
A Cooler Master recentemente lançou uma nova série de fontes de alimentação para o mercado de baixo custo, a eXtreme Power Plus. Os produtos desta série são muito simples, com PFC passivo opcional. Nós testamos o modelo de 460 W (RS-460-PMSR-A3), que c...
Bottom line Apesar de esta fonte não conseguir fornecer sua potência rotulada, ela não é um produto ruim para sua faixa de preço e público-alvo. Sua potência real é próxima a sua potência rotulada (430 W) e sua eficiência não é ruim para um produto de baixo custo...
0%
Show all
Customer service details
X