Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Centurion 534 Midi Tower Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Centurion 534
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC-534-KKN1-GP
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7450
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Centurion 534 Midi Tower Black :
The short editorial description of Cooler Master Centurion 534 Midi Tower Black

Centurion 534 (RC-534) black
More>>>
Cooler Master Centurion 534 Midi Tower Black:
The official marketing text of Cooler Master Centurion 534 Midi Tower Black as supplied by the manufacturer

Centurion, an honorable name, represents quality of Discipline, Integrity & Loyalty. With the Centurion besides you, now you can conquer the world feeling safe and proud without having to be a Caesar.

Features:
-Superior Airflow
Special mesh design provides the superior airflow and maximum cooling performance.
-Tool-free Design
Easy assembly for quick maintenance and upgrade.
-120mm Case fan
120mm fans in the front and rear to give your PC the best ventilation while maintain silent cooling solution.

Short summary description Cooler Master Centurion 534 Midi Tower Black:
This short summary of the Cooler Master Centurion 534 Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Centurion 534, Midi Tower, PC, Black, ATX, 480 mm, 202 mm

Long summary description Cooler Master Centurion 534 Midi Tower Black:
This is an auto-generated long summary of Cooler Master Centurion 534 Midi Tower Black based on the first three specs of the first five spec groups.

Cooler Master Centurion 534. Form factor: Midi Tower, Type: PC, Product colour: Black. Width: 480 mm, Depth: 202 mm, Height: 435 mm. Power supply type: ATX PS2, Ventilation fan(s): 1 x 120x120x25mm front Blue LED(Intake), 1 x 120x120x25mm rear(Exhaust) (Option), I/O ports: -USB2.0 x 2 -MIC x 1 -SPK x 1 -IEEE1394 x 1

Design
Form factor *
The shape or design of the product.
Midi Tower
Type *
Characteristics of the device.
PC
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Supported motherboard form factors *
Design of the supported motherboards.
ATX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
480 mm
Depth *
The distance from the front to the back of something.
202 mm
Height *
The measurement of the product from head to foot or from base to top.
435 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.7 kg
Other features
Power supply type
The type of power supply which this product uses.
ATX PS2
Ventilation fan(s)
1 x 120x120x25mm front Blue LED(Intake), 1 x 120x120x25mm rear(Exhaust) (Option)
I/O ports
An interface on a device to which you can connect another device.
-USB2.0 x 2 -MIC x 1 -SPK x 1 -IEEE1394 x 1
Drive bays
5.25 - 5 (Exposed), 3.5 - 1 (Exposed); 4 (Hidden)
Expansion slots
List of I/O expansion card slots; including quantity of each
-5 (Exposed) -1 (Exposed), 4 (Hidden)
Brand Image Product code Product Stock Price from
Cooler Master Centurion 534 Midi Tower Black,Silver Cooler Master Centurion 534 Midi Tower Black,Silver
(show image)
RC-534-SKP2 Centurion 534 0,00
(excl. VAT)
0,00 (incl. VAT)
Cooler Master Centurion 534 Midi Tower Black,Silver Cooler Master Centurion 534 Midi Tower Black,Silver
(show image)
RC-534-SKP2-GP Centurion 534 0,00
(excl. VAT)
0,00 (incl. VAT)
Cooler Master Centurion 534 Midi Tower Black,Silver Cooler Master Centurion 534 Midi Tower Black,Silver
(show image)
RC-534-SKN2-GP Centurion 534 0,00
(excl. VAT)
0,00 (incl. VAT)
Cooler Master Centurion 534 Midi Tower Black,Silver Cooler Master Centurion 534 Midi Tower Black,Silver
(show image)
RC-534-SKN1-GP Centurion 534 0,00
(excl. VAT)
0,00 (incl. VAT)
Cooler Master Centurion 534 Midi Tower Black,Silver Cooler Master Centurion 534 Midi Tower Black,Silver
(show image)
RC-534-SKN1 Centurion 534 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X