location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Media 260 Desktop Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media 260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC-260-SKN1-GP
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Media 260 Desktop Silver :
The long product name of Cooler Master Media 260 Desktop Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Media 260 Silver front bezel with Multi-Media package and VFD/IR pre-installed
More>>>
Short summary description Cooler Master Media 260 Desktop Silver:
This short summary of the Cooler Master Media 260 Desktop Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Media 260, Desktop, PC, Silver, ATX, 430 mm, 440 mm

Long summary description Cooler Master Media 260 Desktop Silver:
This is an auto-generated long summary of Cooler Master Media 260 Desktop Silver based on the first three specs of the first five spec groups.

Cooler Master Media 260. Form factor: Desktop, Type: PC, Product colour: Silver. Width: 430 mm, Depth: 440 mm, Height: 89 mm. Power supply type: Standard PS2, Ventilation fan(s): 1 x 60 mm, 2 x 70 mm, Internal drive bays: 2 x 3.5"

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 20:19:57
Uk has collected 5 expert reviews for Cooler Master Media 260 Desktop Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
3dGameMan.com
Updated:
2011-07-30 20:19:57
Video Review: n/a...
0%
xbitlabs.com
Updated:
2011-07-30 20:19:57
We’ve recently been paying a lot of our attention to using the PC as a multimedia entertainment center and we would be wrong to do otherwise since this is one rapidly developing sector of today’s computer industry.We have tested many HTPC syst...
Bottom line The Cooler Master Media 260 is surely one of the best cases for HTPC systems I’ve seen that supports standard hardware components. This system case has a sure chance to become a bestseller in its market sector. And if the manufacturer becomes as gen...
0%
Modthebox.com
Updated:
2011-07-30 20:19:57
Space the final frontier or is it? For many computer enthusiasts, there are more computers lying around our houses in various rooms than we can shake a stick at. However, these are usually relegated to FTP Server, Workstation, or gaming use as if that...
80%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Media 260 Desktop Black
(show image)
RC-260-KKN1-GP Media 260 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Media 260 Desktop Black
(show image)
RC-260-KKN2 Media 260 0.00
(excl. VAT)
0 (incl. VAT)