location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master NotePal Ergostand III laptop cooling pad 43.2 cm (17") 800 RPM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NotePal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergostand III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9-NBS-E32K-GP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8841020263622
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Cooler Master R9-NBS-E32K-GP user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master NotePal Ergostand III laptop cooling pad 43.2 cm (17") 800 RPM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - Number of built-in cooling fans: 1
  • - 800 RPM 72 cfm 21 dB
  • - Host interface: USB Power source type: USB
  • - Black
Long product name Cooler Master NotePal Ergostand III laptop cooling pad 43.2 cm (17") 800 RPM Black :
The long product name of Cooler Master NotePal Ergostand III laptop cooling pad 43.2 cm (17") 800 RPM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ergonomic Laptop Cooling Pad, 500-800 rpm, 72 CFM, 21 dBA, 0.26 A, USB 5V DC, Black
More>>>
Short summary description Cooler Master NotePal Ergostand III laptop cooling pad 43.2 cm (17") 800 RPM Black:
This short summary of the Cooler Master NotePal Ergostand III laptop cooling pad 43.2 cm (17") 800 RPM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master NotePal Ergostand III, 43.2 cm (17"), 1 pc(s), 23 cm, 500 RPM, 800 RPM, 72 cfm

Long summary description Cooler Master NotePal Ergostand III laptop cooling pad 43.2 cm (17") 800 RPM Black:
This is an auto-generated long summary of Cooler Master NotePal Ergostand III laptop cooling pad 43.2 cm (17") 800 RPM Black based on the first three specs of the first five spec groups.

Cooler Master NotePal Ergostand III. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 23 cm. Product colour: Black, Material: Metal, Plastic. Host interface: USB. Power source type: USB. Weight: 1.21 kg

Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 03:22:22
Uk has collected 36 expert reviews for Cooler Master NotePal Ergostand III laptop cooling pad 43.2 cm (17") 800 RPM Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
daveplays.co.uk
Updated:
2015-12-15 03:47:44
Cooler Master have been kind enough to send me an Ergostand III to review. This being the latest addition to a line-up designed to help keep your laptop/tablet cool and as the name suggest ergonomically placed. All with a purpose to improve productivity a...
Bottom line The Cooler Master ERGOSTAND III has features that are a perfect addition to a laptop. It is well put together and the fan is whisper quiet even when set to the max. Even my little netbook which puts out a lot of heat when in use was easily cooled by the l...
0%
ocdrift.com
Updated:
2016-12-14 07:03:00
Cooler Master has newly released Ergostand III and available on local store by now. The Ergostand III will cools down user laptop and tables, gives user more comfortable viewing angles and even it been equipped with 4 USB Hub so user can connect more extr...
Good Ergonomic and sleek design, Quiet operation fan, Up to four USB Port, Adjustable stand...
Bad Difficult to see the USB Port, Cooler Master Ergostand III received Gold Award from OCDrift.com, Disclaimer: OCDrift.com gives out our own award based on the Hardware Performance, OverClocking Ability, Innovation, and Value as determined by the reviewer...
Bottom line Now it came to the last part of the review. During the testing of this product, we could say it performs very well. It can decrease the maximum temperature up to 7°C. Imagine after a long usage without cooler, your laptop might expose to overheat and even...
80%
goldfries.com
Updated:
2016-12-14 07:03:01
Cooler Master's latest ERGOSTAND III, the latest in their line-up that continues the tradition of cooling notebooks and providing additional notebook placement position for better productivity.The ERGOSTAND III is a stylish looking cooler, one that's larg...
Bottom line The ERGOSTAND III is a solid product retailing at RM 149, it is well built and serves its purpose. The only reason I see one might not consider an ERGOSTAND III is when one's notebook is very small (11″ or less) as the ERGOSTAND III does increase the view...
0%
techgage.com
Updated:
2015-02-26 03:22:22
My first laptop was a hunk of junk that had about 20 minutes of battery life, took about 4 minutes to boot to a useable Windows 95 desktop, and would probably give you first-degree burns if you actually set it on your lap.It's amazing how far laptop techn...
Bottom line Cooler Master has knocked this one out of the park as far as I'm concerned. The ERGOSTAND III is a light-weight yet solid, well-designed cooler that should be able to tame hotter running laptops. It's not flashy, blends in well with my work laptop, and...
0%
Bjorn3d.com
Updated:
2015-11-02 01:02:26
Today we have a look at the CoolerMaster Ergostand III, the latest revision of the Ergostand series. CoolerMaster, one of the world's top providers in PC cooling technology, is known for being a rule maker when it comes to innovative design. Sporting new...
Good Silent, Solid construction, Manual fan control, USB hub, Easy to clean, Accommodates laptops and tablets, Good value, Quality materials...
80%
frostytech.com
Updated:
2017-01-03 01:23:01
Besides cooling an overheating laptop, a notebook stand such as the Coolermaster Ergostand III can make working on a laptop more comfortable and less fatiguing. In the most basic sense, positioning the notebooks' keyboard to the user at an ergonomic angle...
71%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master NotePal U150R laptop cooling pad 38.1 cm (15") 1600 RPM Silver
(show image)
R9-U150R-16FK-R1 U150R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)