location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master NotePal U3 Plus laptop cooling pad 48.3 cm (19") 1800 RPM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NotePal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U3 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9-NBC-U3PK-GP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512042885 show
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 08:31:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master NotePal U3 Plus laptop cooling pad 48.3 cm (19") 1800 RPM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - Number of built-in cooling fans: 3
  • - 1800 RPM 15.42 cfm 23 dB
  • - Host interface: USB Power source type: USB
  • - 2.3 W
  • - Black
Long product name Cooler Master NotePal U3 Plus laptop cooling pad 48.3 cm (19") 1800 RPM Black :
The long product name of Cooler Master NotePal U3 Plus laptop cooling pad 48.3 cm (19") 1800 RPM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Movable Fan Aluminum Cooling Pad, 950 - 1800 RPM, 21-23 dBA, 15.42 CFM, USB 5V DC, Black
More>>>
Short summary description Cooler Master NotePal U3 Plus laptop cooling pad 48.3 cm (19") 1800 RPM Black:
This short summary of the Cooler Master NotePal U3 Plus laptop cooling pad 48.3 cm (19") 1800 RPM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master NotePal U3 Plus, 48.3 cm (19"), 3 pc(s), 8 cm, 950 RPM, 1800 RPM, 15.42 cfm

Long summary description Cooler Master NotePal U3 Plus laptop cooling pad 48.3 cm (19") 1800 RPM Black:
This is an auto-generated long summary of Cooler Master NotePal U3 Plus laptop cooling pad 48.3 cm (19") 1800 RPM Black based on the first three specs of the first five spec groups.

Cooler Master NotePal U3 Plus. Maximum screen size: 48.3 cm (19"), Number of built-in cooling fans: 3 pc(s), Fan diameter: 8 cm. Product colour: Black, Material: Aluminium, Plastic, Rubber. Host interface: USB. Power source type: USB, Power consumption (max): 2.3 W. Weight: 1.1 kg

Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:44:20
Uk has collected 3 expert reviews for Cooler Master NotePal U3 Plus laptop cooling pad 48.3 cm (19") 1800 RPM Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
alienbabeltech.com
Updated:
2015-01-11 02:44:20
The NotePal U3 PlusThe NotePal U3 Plus is designed to be the ultimate notebook cooler, featuring three movable fans and an ergonomic aluminum design. Our test notebook is a late 2011 13” Macbook Pro, featuring a 2.8 GHz dual-core i7 CPU and dedicated grap...
Good Great Aluminum Design, Three Modular Fans, USB Passthrough, Fan Speed Control Clip, Lightweight, Duals as a notebook carrier, Keeps notebook cool...
Bad Edges can be sharp...
0%
androidauthority.com
Updated:
2020-11-16 02:37:59
There are many types of laptops. However, gaming laptops are the biggest culprit for overheating. They have the strongest CPUs in the laptop space along with powerful GPUs. Both work really hard when gaming and it's hard to keep them cool in the process...
Good Excellent cooling, Customizable design lets you set the fans where you want, Moveable USB clip lets you put the connector where your USB ports are, Frame is durable, Easily large enough to fit 17-inch laptops and some 19-inch laptops, It has USB pass-thro...
Bad Not the most attractive design, Rubber accents seemingly suck dust and lint out of the air, More expensive than most, We expected more powerful fans for its price...
Bottom line The Cooler Master NotePal U3 Plus is a serious laptop cooler. The fans can be placed anywhere in the frame to accommodate your laptop's intake vents precisely. The USB pass-through and fan controls cater to power users and the frame is a single sheet of b...
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master NotePal U150R laptop cooling pad 38.1 cm (15") 1600 RPM Silver
(show image)
R9-U150R-16FK-R1 U150R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
Nederland 1 distributor(s)