location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master NotePal U2 Plus laptop cooling pad 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NotePal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9-NBC-U2PK-GP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884102020520 show
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2024 11:43:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master NotePal U2 Plus laptop cooling pad 43.2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - Number of built-in cooling fans: 2
  • - 31 cfm 21 dB
  • - Host interface: USB Power source type: USB
  • - 1.8 W
  • - Black
Long product name Cooler Master NotePal U2 Plus laptop cooling pad 43.2 cm (17") Black :
The long product name of Cooler Master NotePal U2 Plus laptop cooling pad 43.2 cm (17") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Movable Fan Aluminum Cooling Pad, 2000 RPM, 31 CFM, 21 dBA, USB 5V DC, Black
More>>>
Short summary description Cooler Master NotePal U2 Plus laptop cooling pad 43.2 cm (17") Black:
This short summary of the Cooler Master NotePal U2 Plus laptop cooling pad 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master NotePal U2 Plus, 43.2 cm (17"), 2 pc(s), 8 cm, 2000 RPM, 31 cfm, 21 dB

Long summary description Cooler Master NotePal U2 Plus laptop cooling pad 43.2 cm (17") Black:
This is an auto-generated long summary of Cooler Master NotePal U2 Plus laptop cooling pad 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Cooler Master NotePal U2 Plus. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 2 pc(s), Fan diameter: 8 cm. Product colour: Black, Material: Aluminium, Metal, Plastic, Rubber. Host interface: USB. Power source type: USB, Power consumption (max): 1.8 W. Weight: 650 g

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 12:01:18
Uk has collected 19 expert reviews for Cooler Master NotePal U2 Plus laptop cooling pad 43.2 cm (17") Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
overclockersclub.com
Updated:
2015-09-10 12:01:18
Since its creation in 1992, Cooler Master has become a major name in the PC components and peripherals industry. The company offers consumers a solid performing line of products including – but not limited to – cases, mice, power supplies, and cooling sol...
Good Great build quality, Comfortable typing angle, Light weight, Cool removable fans feature, Better ergonomics...
Bad Bulky USB passthrough, Cable management knobs questionable efficiency...
Bottom line The Cooler Master Notepal U2 Plus Movable Fan Aluminum Cooling Pad is a nice piece of hardware. A simple yet efficient design and light weight build makes it a perfect companion for your valued portable computers while providing a comfortable typing angle...
0%
pureoverclock.com
Updated:
2015-09-10 12:01:18
Laptops are more common today than ever before due to their good performance yet compact size, and the fact that more people work and play “on the go” these days. Laptop performance is better than it has ever been thanks to shrinking chips and graphics pr...
Good Great looks, lightweight, unique features, customizable fan positions, passthrough USB plug, quiet operation, doubles as a carrying case.
Bad Stand always rests at the same angle and depending on your seating arrangements may not be the best or most comfortable...
Bottom line If you're looking for a sleek laptop stand/cooler that's quiet and full of features definitely check out the Cooler Master NotePal U2 Plus. Discuss in the Forum...
90%
3dGameMan.com
Updated:
2015-09-10 12:01:18
Video Review: The Cooler Master NotePal U2 Plus Laptop Cooler is basically a sweet looking slab of aluminum with a couple of detachable fans. It's simple, but great design that works well. It also doubles as a laptop carrier, as you can fit your lapt...
0%
hitechlegion.com
Updated:
2015-09-10 12:01:18
The Cooler Master NotePal U2 Plus features two 80mm fans that can be moved around to focus on a laptop's hot spots. The NotePal U2 Plus uses a solid sandblasted aluminum base to help spread the heat from laptop components. Cooler Master set up the U2 Plus...
Bottom line The design of the Notepal U2 Plus is excellent with a solid aluminum base. There are rubber covers over the back corners to help prevent the laptop from slipping. They also double as cable wraps, so that cords can be wrapped around the back keeping a wo...
0%
proclockers.com
Updated:
2015-09-10 12:01:18
Our next laptop cooling pad from Cooler Master is more of a traditional cooler but it does have some features that will make stand out from the others. The new NotePal U2 Plus has a built-in cable management for your accessories and can be used as a carry...
Bottom line The new Cooler Master NotePal U2 Plus is more than a cooling pad which we will talk about in the next paragraph of this conclusion since it is also a carrier for your laptop. The way the back legs of the device are arranged, you simply slide the laptop i...
0%
neoseeker.com
Updated:
2015-09-10 12:01:18
As notebooks become thinner and their components more densely packed, heat dissipation becomes more and more of a challenge for engineers. Space constraints push the limits of cooling systems to the point where the only things standing between a cool and...
Bottom line Going into this review, I had my doubts as to the true utility of the Cooler Master Notepal U2 Plus. In my previous experiences with cooling pads, I've commonly come across units that either take up an absurd amount of real estate, wobble to the point whe...
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master NotePal U150R laptop cooling pad 38.1 cm (15") 1600 RPM Silver
(show image)
R9-U150R-16FK-R1 U150R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)