Cooler Master logo

Cooler Master Storm SF-15 laptop cooling pad 39.6 cm (15.6") Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53517
Info modified on:
24 Jun 2022, 14:47:10
Warranty:
2 years
Long product name Cooler Master Storm SF-15 laptop cooling pad 39.6 cm (15.6") Black:

Storm SF-15, 15.6", Black

Short summary description Cooler Master Storm SF-15 laptop cooling pad 39.6 cm (15.6") Black:

Cooler Master Storm SF-15, 39.6 cm (15.6"), 1 pc(s), 16 cm, 1200 RPM, Black, Plastic, Rubber

Long summary description Cooler Master Storm SF-15 laptop cooling pad 39.6 cm (15.6") Black:

Cooler Master Storm SF-15. Maximum screen size: 39.6 cm (15.6"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 16 cm. Product colour: Black, Material: Plastic, Rubber. Power source type: USB, Power requirements: 5 V. Weight: 1.1 kg. Dimensions (WxDxH): 384.6 x 291.9 x 50.8 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.