location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming NotePal A200 laptop cooling pad 40.6 cm (16") 1200 RPM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NotePal A200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9-NBC-A2HK-GP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512044346 show
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 08:31:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master Gaming NotePal A200 laptop cooling pad 40.6 cm (16") 1200 RPM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40.6 cm (16")
  • - Number of built-in cooling fans: 2
  • - 1200 RPM 92 cfm 28 dB
  • - Host interface: USB Power source type: USB
  • - Black
Long product name Cooler Master Gaming NotePal A200 laptop cooling pad 40.6 cm (16") 1200 RPM Black :
The long product name of Cooler Master Gaming NotePal A200 laptop cooling pad 40.6 cm (16") 1200 RPM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NotePal A200, 700~1200 RPM, 20~28 dBA, USB 5V DC, Black
More>>>
Short summary description Cooler Master Gaming NotePal A200 laptop cooling pad 40.6 cm (16") 1200 RPM Black:
This short summary of the Cooler Master Gaming NotePal A200 laptop cooling pad 40.6 cm (16") 1200 RPM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming NotePal A200, 40.6 cm (16"), 2 pc(s), 14 cm, 700 RPM, 1200 RPM, 92 cfm

Long summary description Cooler Master Gaming NotePal A200 laptop cooling pad 40.6 cm (16") 1200 RPM Black:
This is an auto-generated long summary of Cooler Master Gaming NotePal A200 laptop cooling pad 40.6 cm (16") 1200 RPM Black based on the first three specs of the first five spec groups.

Cooler Master Gaming NotePal A200. Maximum screen size: 40.6 cm (16"), Number of built-in cooling fans: 2 pc(s), Fan diameter: 14 cm. Product colour: Black, Material: Aluminium, Plastic. Host interface: USB. Power source type: USB. Weight: 690 g

Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 02:46:04
Uk has collected 14 expert reviews for Cooler Master Gaming NotePal A200 laptop cooling pad 40.6 cm (16") 1200 RPM Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
madshrimps.be
Updated:
2014-09-24 02:45:53
Product Features, SpecificationsPackaging, A Closer LookA Closer Look Contd.Test Setup and Test ResultsConclusive Thoughts No comments available...
Bottom line The new Cooler Master NotePal A200 laptop cooling pad is built from high quality materials and permits using the computer at an angle, for a more comfortable typing. The dual fan solution is quite silent at the lowest speed setting and is quite effici...
0%
3dGameMan.com
Updated:
2014-09-24 02:45:57
Video Review: The Cooler Master Notepal A200 Laptop Cooler has an aluminum top, two USB 2 ports and two 140mm fans which can be adjusted in speed. It also can be tilted up to 8 degrees. The overall build quality and styling is excellent and it's affo...
0%
pureoverclock.com
Updated:
2014-09-24 02:46:00
Laptops are becoming increasingly common these days. They range from tiny inexpensive netbooks to 17″+ high-powered quad-core gaming rigs. With the advancement of high-performance mobile computing power comes the necessary evil of heat that's generated by...
Good Lightweight, retractable legs, speed control on the fans, integrated USB 2.0 hub and it works well!...
Bad Fans noisy due to PWM characteristics of speed controller and fan blade proximity...
Bottom line The Notepal A200 is a sleek, lightweight cooler that performs as good as it looks. Don't bother if you use your laptop in silence though as the fan noise gets annoying quick. Discuss in the Forum...
80%
hardwareasylum.com
Updated:
2014-09-24 02:46:01
Heat has been a difficult problem to solve in the mobile computing space and as we have seen in the desktop world as processors get more powerful so does their heat generation. To combat this heatsink manufactures have gone to great lengths to make cooler...
Good Lightweight, Aluminum Top Panel, Dual Cooling Fans, Fan Controller, USB Hub...
Bad Has a few rattles when moved...
Bottom line The Cooler Master NotePal A200 is a rather elegant device that builds on the long line of laptop cooling products that they offer. Not only is the device extremely light but is also very compact for easy storage and transport. The dual 140mm cooling fans...
0%
hitechlegion.com
Updated:
2014-09-24 02:46:01
The Cooler Master NotePal A200 features two 140mm fans with an adjustable fan speed from 700 to 1200 RPM. The NotePal A200 fans are inside an aluminum pad to help spread and dissipate the heat, in a sense creating a heatsink for your notebook. Cooler Mast...
Bottom line The user experience of the NotePal A200 was a pleasant one, it fits a 16" laptop nicely. At only 23mm in thickness, I was easily able to fit this in my laptop bag and it added very little weight at only 1.5 lbs. The backpack I use does offer plenty of s...
0%
proclockers.com
Updated:
2014-09-24 02:46:04
The new Notepal A200 is the newest laptop cooling pad from our friends at Cooler Master. Cooler Master's goal for the new Notepal was for it to be lightweight, silent and look good while cooling your 16” or smaller laptop. Let us take a look at the cooli...
Bottom line The Cooler Master Notepal A200 is a great choice if you are looking for your new laptop. The dual 140mm cooling fans really put the cooling pad over the top when it comes to taming the heat that can be expelled from the bottom of some laptops especially t...
0%
trustednerd.com
Updated:
2015-07-04 01:39:37
Well the CoolerMaster Notepal A200 was released today and the amazing people at CoolerMaster. The Notepal A200 is absolutely gorgeous I must say. The NotePal A200 is designed for laptops up to 16″. Dual silent 140mm fans and a heat spreading, hairline fin...
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master NotePal U150R laptop cooling pad 38.1 cm (15") 1600 RPM Silver
(show image)
R9-U150R-16FK-R1 U150R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)