Cooler Master logo

Cooler Master RGB Hard Gaming Gaming mouse pad Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64474
Info modified on:
14 Mar 2024, 19:44:42
Warranty:
2 Years
Long product name Cooler Master RGB Hard Gaming Gaming mouse pad Black:

Gaming, Black, 16.7 million RGB colour, 1.6m USB cable

Short summary description Cooler Master RGB Hard Gaming Gaming mouse pad Black:

Cooler Master RGB Hard Gaming, Black, Monochromatic, Aluminium, Silicone, Steel, USB powered, Non-slip base, Gaming mouse pad

Long summary description Cooler Master RGB Hard Gaming Gaming mouse pad Black:

Cooler Master RGB Hard Gaming. Width: 350 mm, Depth: 264 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Aluminium, Silicone, Steel, USB powered, Backlight colour: Red/Green/Blue, Non-slip base, Gaming mouse pad

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.