Cooler Master logo

Cooler Master Gaming MK730 keyboard USB QWERTY UK English Grey

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25297
Info modified on:
18 Jun 2024, 12:05:59
Warranty:
2 years
Long product name Cooler Master Gaming MK730 keyboard USB QWERTY UK English Grey:

USB 2.0, Cherry MX Blue, 1000Hz, 1ms, 32bit ARM Cortex M3, 512 KB, RGB, UK EN

Short summary description Cooler Master Gaming MK730 keyboard USB QWERTY UK English Grey:

Cooler Master Gaming MK730, Wired, USB, Mechanical, QWERTY, RGB LED, Grey

Long summary description Cooler Master Gaming MK730 keyboard USB QWERTY UK English Grey:

Cooler Master Gaming MK730. Keyboard form factor: Tenkeyless (80 - 87%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED, Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Grey

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.