location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master MasterAccessory Universal VGA Holder for all size tower chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MasterAccessory Universal VGA Holder for all size tower chassis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCA-0005-KUH00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512051771 show
Category:
Components of a computer case.
Computer Case Parts Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 08:31:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cooler Master MasterAccessory Universal VGA Holder for all size tower chassis :
The long product name of Cooler Master MasterAccessory Universal VGA Holder for all size tower chassis. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal VGA Holder for All Size Tower Chassis
More>>>
Short summary description Cooler Master MasterAccessory Universal VGA Holder for all size tower chassis:
This short summary of the Cooler Master MasterAccessory Universal VGA Holder for all size tower chassis data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master MasterAccessory Universal VGA Holder for all size tower chassis, Acrylonitrile butadiene styrene (ABS), Steel, Black, 32 mm, 154 mm, 144 mm, 2.34 kg

Long summary description Cooler Master MasterAccessory Universal VGA Holder for all size tower chassis:
This is an auto-generated long summary of Cooler Master MasterAccessory Universal VGA Holder for all size tower chassis based on the first three specs of the first five spec groups.

Cooler Master MasterAccessory Universal VGA Holder for all size tower chassis. Material: Acrylonitrile butadiene styrene (ABS), Steel, Product colour: Black. Width: 32 mm, Depth: 154 mm, Height: 144 mm. Package weight: 4.24 kg. Master (outer) case width: 305 mm, Master (outer) case length: 358 mm, Master (outer) case height: 180 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)