Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Cool Drive 5, Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cool Drive 5, Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LHD-V05-US
Category
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Hardware Cooling Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6015
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Sep 2019 14:09:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Cool Drive 5, Silver :
The short editorial description of Cooler Master Cool Drive 5, Silver

Cool Drive 5
More>>>
Cooler Master Cool Drive 5, Silver:
The official marketing text of Cooler Master Cool Drive 5, Silver as supplied by the manufacturer

CoolDrive 5 is a brand new hard-disk drive case by Cooler Master that integrates cooler device function into the hard drive. CoolDrive 5 offers you the best possible protection for your data. The product is designed with two analogue meters, using the electro luminescent effect. This facilitates easy, rapid comprehension of the hard-disk speed and temperature. The styling of CoolDrive 5 makes your computer even more impressive in visual appearance.

- H.D.D meter display 0-100%
- H.D.D temperature monitor display 10-80℃
- H.D.D and temperature meter are designed with a seven-color electro luminescent color control for you to set your favorite colors
- Built-in H.D.D. cooler device
- Choice of two fan rotation speeds (Maximum power: 18W)
- Saves energy, reduces noise and provides a quieter working environment
- Specially designed for DIY use, but can also be used for RAID cases, servers and industrial computers

Short summary description Cooler Master Cool Drive 5, Silver:
This short summary of the Cooler Master Cool Drive 5, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Cool Drive 5, Silver, Silver, Aluminum, 196 x 146 x 42 mm, 700 g

Long summary description Cooler Master Cool Drive 5, Silver:
This is an auto-generated long summary of Cooler Master Cool Drive 5, Silver based on the first three specs of the first five spec groups.

Cooler Master Cool Drive 5, Silver. Product colour: Silver, Material: Aluminum. Dimensions (WxDxH): 196 x 146 x 42 mm, Weight: 700 g

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminum
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
196 x 146 x 42 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
700 g
Customer service details
X