Cooler Master logo

Cooler Master Gaming CK550 V2 keyboard USB QWERTY Spanish Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4282
Info modified on:
18 Jun 2024, 12:02:03
Warranty:
2 years
Long product name Cooler Master Gaming CK550 V2 keyboard USB QWERTY Spanish Black:

Red switch, RGB, 1000Hz, 1ms, 32bit ARM Cortex M3, 512 KB, USB 2.0, 1.8 m, 906 g, ES

Short summary description Cooler Master Gaming CK550 V2 keyboard USB QWERTY Spanish Black:

Cooler Master Gaming CK550 V2, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Cooler Master Gaming CK550 V2 keyboard USB QWERTY Spanish Black:

Cooler Master Gaming CK550 V2. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.